HP logo

HP 620 FHD Webcam

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99759
Info modified on:
08 Nov 2024, 00:16:35
Bullet Points HP 620 FHD Webcam:
  • - AI features automatically make you look good so you can simply focus on your performance. Show up with confidence thanks to Zoom certification and represent your true self with FHD 1080p, auto focus and auto backlight correction and two background noise-reducing microphones.
  • - Stay in control of how you present yourself by customizing your Full HD webcam settings in Poly Lens<sup>[2]</sup>. Take control of the perfect angle with digital zoom, adjustable field of view, and specific image controls like brightness and more.
  • - Take center stage confidently knowing your security is in good hands and make the login process seamless with Windows Hello<sup>[1]</sup> face authentication. Plus, the physical privacy cover lets you decide when to share, and the activity light reminds you when you’re live.
  • - Capture the world around you without disrupting your setup. Whether you’re framing yourself, showcasing a product or showing off the views, you can point this webcam freely to wherever you need thanks to 360° swivel, tilt down up to 90°, and an adjustable field of view of 66°, 78°, 92°.
Guarantee:
HP standard one-year limited warranty
Long product name HP 620 FHD Webcam:

620 FHD Webcam

HP 620 FHD Webcam:

Say Hello to Looking Good
This Windows Hello compatible[1] webcam logs you in seamlessly and securely while AI-enhancements help you look good from the start. Effortlessly look your best wherever you find yourself with Full HD resolution, customization and automatic background adjustments.

Short summary description HP 620 FHD Webcam:

HP 620 FHD Webcam, 4 MP, 1920 x 1080 pixels, Full HD, 60 fps, 720p, 1080p, 5x

Long summary description HP 620 FHD Webcam:

HP 620 FHD Webcam. Megapixel: 4 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB, Product color: Black, Mounting type: Clip. Width: 3.74" (95 mm), Depth: 2.58" (65.5 mm), Height: 2.19" (55.5 mm). Package width: 4.88" (124 mm), Package depth: 4.17" (106 mm), Package height: 2.48" (63 mm). Country of origin: China

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP 620 FHD Webcam 6Y7L2AA:
[1] Requires PC with Windows 10 or higher.
[2] Requires downloadable software on Poly.com/lens. Host PC requires Windows 10 or higher.

[3] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT® standard.
[4] 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.

Technical specification disclaimers
HP includes a one-year limited warranty with online support available 24x7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments. Internet access required and not included.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.