location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 8018 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8018
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6SB41D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905241033 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19721
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2023 20:21:56
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet 8018 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Increase productivity with fast color performance, and help save time with HP Smart Tasks.[1]
  • - Get work done wherever, whenever, and easily print, scan, and copy from your phone, using HP Smart – best-in-class mobile print app.[1,3]
  • - Get best-in-class security to help maintain privacy and control,[5] and self-healing Wi-Fi™ that keeps you connected.[2]
  • - With the HP Smart app, you’ll get notifications when you’re running low on ink, and can easily order new ink.[1]
Long product name HP OfficeJet 8018 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi :
The short editorial description of HP OfficeJet 8018 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi

OfficeJet 8018 All-in-One Printer
More>>>
HP OfficeJet 8018 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi:
The official marketing text of HP OfficeJet 8018 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi as supplied by the manufacturer

The productive smart printer that gets work done. Help save time with Smart Tasks shortcuts,[1] and get automatic two-sided printing. Print and scan from your phone,[1] and count on seamless connections and best-in-class security.[2,5]

Short summary description HP OfficeJet 8018 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi:
This short summary of the HP OfficeJet 8018 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 8018, Inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black, White

Long summary description HP OfficeJet 8018 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 8018 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 8018. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 10 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Amazing scanning, now on your smartphone
Amazing scanning, now on your smartphone

Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere. [1]

Your reliable connection
Your reliable connection

Reduce interruptions with self-healing Wi-Fi™ that keeps you connected. [2]

Printing just got more productive
Printing just got more productive

Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive. [1]

Ready when you are
Ready when you are

Connect to cloud-based printing with Wi-Fi™ or your cellular network. [1]

Hands-free. Auto-fed
Hands-free. Auto-fed

Work fast and hands-free with the 35-page auto-feeder.

Customizable shortcuts on your phone or printer
Customizable shortcuts on your phone or printer

Eliminate steps in repetitive tasks with customizable shortcuts, using Smart Tasks. [1]

Automatic two-sided printing
Automatic two-sided printing

Take control of print, scan, copy, and fax jobs with tap-and-swipe ease, using the touchscreen.

Best-in-class security
Best-in-class security

Get best-in-class security to help protect devices, data, and documents. [5]

Worry-free printer support
Worry-free printer support

Get chatbot support and helpful notifications with the HP Smart app. [1]

Tap. Swipe. Speed through jobs.
Tap. Swipe. Speed through jobs.

Take control of print, scan, and copy jobs with tap-and-swipe ease, using the color touchscreen.

Designed to save you time

Eliminate steps in repetitive tasks, using Smart Tasks.[1] Scan to the cloud, email, and more – in a tap.[1]
Work fast and hands-free with the 35-page auto-feeder. Get automatic two-sided printing.
Take control of print, scan, and copy jobs with tap-and-swipe ease, using the touchscreen.
This printer is made from recycled plastics and other electronics—more than 15% by weight of plastic.

Freedom to work anywhere

Connect to cloud-based printing with Wi-Fi™ or your cellular network to print from anywhere.[1]
Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive.[1]
Get high-quality scanning to share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere.[1]
Get notifications when printing, scanning, or copying from your smartphone.[1]

Best-in-class security,[5] reliable connections

Reduce interruptions with self-healing Wi-Fi™ that keeps you connected.[2]
Get best-in-class security to help protect devices, data, and documents.[5]
Count on chatbot support and helpful notifications with the HP Smart app.[1]
Easily share resources – access and print with wireless and Ethernet networking.[2]

Ordering ink has never been easier

Print more pages and change cartridges less often with Original HP high-yield cartridges.[4]
Create vibrant, professional-quality color graphics, ideal for office use and presentations.
Get rich black text for all your business documents.

Printing
Duplex printing mode
Auto
Resolution color
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (color, normal quality, A4/US Letter)
10 ppm
Print margin top (min)
0.114" (2.9 mm)
Print margin bottom (min)
0.114" (2.9 mm)
Print margin left (min)
0.114" (2.9 mm)
Print margin right (min)
0.114" (2.9 mm)
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Copy speed (color, normal quality, A4)
22 cpm
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 14" (215.9 x 355.6 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan speed (color)
3.5 ppm
Scan speed (black)
8 ppm
Input color depth
24 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
20000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
Input & output capacity
Total input capacity *
60 sheets
Total output capacity *
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint
Performance
Card reader integrated
No
Internal memory *
256 MB
Coprocessor frequency
1.2 GHz
Design
Product color *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
2.2"
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing)
21 W
Power consumption (ready)
5.8 W
Power consumption (sleep)
0.9 W
Power consumption (off)
0.08 W
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
18.1" (460 mm)
Depth
13.4" (341.2 mm)
Height
9.21" (234 mm)
Weight
18.1 lbs (8.2 kg)
Disclaimer HP OfficeJet 8018 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi:
Disclaimer

[1] Requires the HP Smart app download. For details on local printing requirements see hp.com/go/mobileprinting. [2] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. [3] Compared to majority of OEM mobile printing apps for inkjet & laser printers & all-in-ones for home & home office, priced less than or equal to $429.99 USD. Market share as reported by IDC CYQ2 2018 Hardcopy Peripherals Tracker. Claim based on lab testing and research of printer manufacturer's mobile print apps and Keypoint Intelligence - Buyers Lab study commissioned by HP. See Sept 2018 report at www.keypointintelligence.com/HPSmartApp. [4] Based on HP 962XL High Yield Black and color Original Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see hp.com/go/learnaboutsupplies. Less cost per page compared with manufacturer recommended street price and published page yield of standard-yield HP 962 Original Ink Cartridges. Actual pricing may vary. [5] Compared to the majority of competing in-class consumer color desktop inkjet all-in-ones <$299 USD. Keypoint Intelligence - Buyers Lab 2018 research study commissioned by HP based on research survey of printer manufacturers’ published specifications, sustainability reports, and press releases as of 12/15/2018 and not confirmed by lab testing. Market share as reported by IDC CYQ3 2018 Hardcopy Peripherals Tracker, 2018Q3 Release. AiO with best in-class security features based on review of published embedded security features of competitive in-class models and defined as offering business-class, multi-point security, including but not limited to: encryption at the level of data, device, network, document; enterprise-class Wi-Fi security; and secure printing. For more details, see www.keypointintelligence.com/HPOfficeJetPro.