location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet XL 3600dr 36-in Multifunction Printer with PostScript/PDF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DesignJet XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet XL 3600dr 36-in Multifunction Printer with PostScript/PDF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KD26G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808566493 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 16:25:43
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DesignJet XL 3600dr 36-in Multifunction Printer with PostScript/PDF
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print, copy, scan
Guarantee: 3-year limited hardware warranty
Long product name HP DesignJet XL 3600dr 36-in Multifunction Printer with PostScript/PDF :
The short editorial description of HP DesignJet XL 3600dr 36-in Multifunction Printer with PostScript/PDF

DesignJet XL 3600dr 36-in Multifunction Printer with PostScript/PDF
More>>>
HP DesignJet XL 3600dr 36-in Multifunction Printer with PostScript/PDF:
The official marketing text of HP DesignJet XL 3600dr 36-in Multifunction Printer with PostScript/PDF as supplied by the manufacturer

With the fastest first page out[1], there’s no more waiting at the printer. Compact to fit your office, and robust to meet everyone’s demands, this MFP also provides the best network protection.[5]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP DesignJet XL 3600dr 36-in Multifunction Printer with PostScript/PDF:
This short summary of the HP DesignJet XL 3600dr 36-in Multifunction Printer with PostScript/PDF data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet XL 3600dr 36-in Multifunction Printer with PostScript/PDF, Thermal inkjet, 2400 x 1200 DPI, PDF 1.7, PostScript 3, TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4, Cyan, Gray, Magenta, Matte black, Photo black, Yellow, 2400 x 1200 DPI, 20 sec/A1, 3 A1/min

Long summary description HP DesignJet XL 3600dr 36-in Multifunction Printer with PostScript/PDF:
This is an auto-generated long summary of HP DesignJet XL 3600dr 36-in Multifunction Printer with PostScript/PDF based on the first three specs of the first five spec groups.

HP DesignJet XL 3600dr 36-in Multifunction Printer with PostScript/PDF. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: PDF 1.7, PostScript 3, TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4. Copying: Color copying, Copier resize: 25 - 400%. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI, Maximum scan resolution: 600 x 600 DPI. Maximum print size: 914 x 1219 mm, Paper tray media types: Banner, Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Satin..., ISO A-series sizes (A0...A9): A0, A1, A2, A3, A4. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: TCP/IP, BootP/DHCP (IPv4 only), DHCPv6, TFTP (IPv4 only), SNMP (v1, v2c, v3), Apple Bonjour...

IMMEDIATE RESULTS—Fastest first page out[1]

Don’t wait in front of your printer with the fastest first page out, in just 29 seconds.[1]
Free up your time with radically simple and fast batch PDF printing using HP Click software.[2]
Quickly access your personal and group folders from the 15.6-inch touchscreen, so you can print and share right away.[3]
Easily digitize your projects with automated scanning, user-centric quicksets, and post-editing capabilities.

A NEW STANDARD—Experience extreme reliability

Built with the most robust design for demanding environments.[1]
Best fit for your office with up to 30% smaller footprint and the most quiet operation.[4]
Flawless user experience thanks to automatic media loading and print stacking up to 100 pages.
Get the lowest running costs, with mono and color prints at the same price and using up to 10X less energy.[1]

SECURE—World's most secure large-format printer[5]

Rely on the best network protection with features like HP Secure Boot and whitelisting.[5]
Control who accesses the printer and its confidential documents with secure user authentication.
Keep your fleet secure at any time with HP JetAdvantage Security Manager.

Printing
Resolution color
2400 x 1200 DPI
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
PDF 1.7, PostScript 3, TIFF, HP-GL/2, HP-RTL, JPEG, CALS G4
Printing colors *
Cyan, Gray, Magenta, Matte black, Photo black, Yellow
Print speed (normal quality)
20 sec/A1, 3 A1/min
Print head
1
Print speed (normal quality, A1)
180 pph
Copying
Copying *
Color copying
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Scan to
E-mail, Network folder, USB
Accuracy
0.1%
Maximum scan length
315" (8 m)
Maximum media thickness
36" (91.4 cm)
Paper handling
Maximum print size *
914 x 1219 mm
Paper tray media types *
Banner, Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Satin paper, Semi-glossy paper
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Media thickness
0.8 mm
Maximum roll length
7874" (200 m)
Maximum roll width
36" (91.4 cm)
Maximum roll diameter
7.09" (18 cm)
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi Direct
Yes
Supported network protocols
TCP/IP, BootP/DHCP (IPv4 only), DHCPv6, TFTP (IPv4 only), SNMP (v1, v2c, v3), Apple Bonjour Compatible, WS Discovery, Embedded Web Server (HTTP, HTTPS), IPsec, SMTP (email), Raw IP printing (9100), LPD, IPP, WS print, NTLM v2, SMBv3, SSL/TLS, 802.1X authentication (LEAP, PEAP, EAP-TLS), DFS
Mobile printing technologies
HP ePrint
Performance
Product color *
Black, White
Built-in display *
Yes
Internal storage capacity
500 GB
Performance
Sound pressure level (printing)
42 dB
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI), Korea (KCC)
HP segment
Business
Brand-specific features
HP Web Jetadmin
Yes
Power
Power consumption (typical)
120 W
Power consumption (off)
0.3 W
Power consumption (sleep)
14 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
59.1" (1500 mm)
Depth
26" (660 mm)
Height
51.6" (1310 mm)
Weight
374.8 lbs (170 kg)
Packaging data
Package width
64" (1625 mm)
Package depth
30.3" (770 mm)
Package height
49.6" (1260 mm)
Package weight
485 lbs (220 kg)
Bundled software
HP Click, HP mobile, ePrint and iOS/Android support plus the HP Smart app for mobile, HP Web Jetadmin, HP JetAdvantage Security Manager, HP SmartStream (optional), HP SmartTracker (optional)
Other features
Electromagnetic compatibility
SA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI), Korea (KCC)
Safety
EU (LVD and EN 60950-1 compliant); Russia, Belarus, Khazakstan (EAC); Ukraine (UA); Singapore (PSB); China (CCC); Argentina (IRAM); Mexico (NYCE); India (BIS)
All-In-One-multitasking
Yes
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP DesignJet XL 3600dr 36-in Multifunction Printer with PostScript/PDF:
Disclaimer

[1] Based on comparable printers using LED technology and capable of printing 4-6 D/A1 pages per minute and which represent more than 70% of the share of low-volume LED printers in the US and Europe according to IDC as of November, 2018. Fastest first page out and up to 10 times less energy consumption based on internal HP testing for specific use scenarios. Operational costs based on low-volume LED technology under $17,000 USD in the market as of November, 2018. Operational costs consist of supplies and service costs. For testing criteria, see http://www.hp.com/go/designjetxlclaims.
[2] Requires purchase of the HP DesignJet XL 3600 Multifunction Printer series PostScript models or optional HP DesignJet PostScript/PDF Upgrade Kit.
[3] Using Lightweight Directory Access Protocol (LDAP).
[4] 30% smaller footprint based on comparable printers using LED technology and capable of printing 4-6 D/A1 pages per minute and which represent more than 40% of the share of low-volume LED printers in the US and Europe according to IDC as of November, 2018. Measure done considering operational footprint (with the media drawer open). Most quiet operation based on comparable printers using LED technology and capable of printing 4-6 D/A1 pages per minute and which represent more than 70% of the share of low-volume LED printers in the US and Europe according to IDC as of November, 2018. Most quiet according to internal HP testing of operation mode and ready/sound mode sound pressure (plain paper, line drawing, normal mode) compared to published specifications of competitive printers. For testing criteria, see http://www.hp.com/go/designjetxlclaims.
[5] Advanced embedded security features are based on HP review of 2019 published embedded security features of competitive printers, as of February 2019.

Technical specification disclaimers
For testing criteria, see http://www.hp.com/go/designjetxlclaims
Mechanical printing time. Printed in Fast mode with Economode on, using HP Bright White Inkjet Paper (bond) and Original HP inks.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E HP Matte Film in Best or Normal mode with Original HP inks.
Scanned at 200 dpi.
From A4/A to A0/E, with up to 100 A1/D-size capacity.
Based on 8 GB RAM.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. BMG trademark license code PEFC™/29-31-261, see http://www.pefc.org. HP trademark license code PEFC™/29-31-198, see http://www.pefc.org. Not all FSC®- or PEFC™-certified products are available in all regions.
Can be recycled through commonly available recycling programs.