location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laser LaserJet 137fwg Wireless Multifunction Black and white Printer, Copier, Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Laser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP LaserJet 137fwg Wireless Multifunction Black and white Printer, Copier, Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6HU12A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 12:21:22
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Laser LaserJet 137fwg Wireless Multifunction Black and white Printer, Copier, Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print, copy, scan, fax
Guarantee: One-year limited hardware warranty; For more info please visit us at https://support.hp.com
Long product name HP Laser LaserJet 137fwg Wireless Multifunction Black and white Printer, Copier, Scanner :
The short editorial description of HP Laser LaserJet 137fwg Wireless Multifunction Black and white Printer, Copier, Scanner

Laser MFP 137fwg
More>>>
HP Laser LaserJet 137fwg Wireless Multifunction Black and white Printer, Copier, Scanner:
The official marketing text of HP Laser LaserJet 137fwg Wireless Multifunction Black and white Printer, Copier, Scanner as supplied by the manufacturer

Full-featured laser printing. Entry-level pricing. Get productive MFP performance at an affordable price. Print, scan, copy, and fax,[6] produce high-quality results, and print and scan from your phone.[1,7]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Laser LaserJet 137fwg Wireless Multifunction Black and white Printer, Copier, Scanner:
This short summary of the HP Laser LaserJet 137fwg Wireless Multifunction Black and white Printer, Copier, Scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP Laser LaserJet 137fwg Wireless Multifunction Black and white Printer, Copier, Scanner, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Gray, White

Long summary description HP Laser LaserJet 137fwg Wireless Multifunction Black and white Printer, Copier, Scanner:
This is an auto-generated long summary of HP Laser LaserJet 137fwg Wireless Multifunction Black and white Printer, Copier, Scanner based on the first three specs of the first five spec groups.

HP Laser LaserJet 137fwg Wireless Multifunction Black and white Printer, Copier, Scanner. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Gray, White

Legendary quality, surprisingly affordable price

This surprisingly small laser delivers exceptional quality, page after page.
Produce sharp text, bold blacks, and crisp graphics.
Rely on a high-performance laser MFP at an affordable price.

Designed to fit your space

You can fit this MFP almost anywhere – it’s that small and compact.
Get print speeds up to 21 ppm.[2]
Get hands-free printing, scanning, copying, and faxing, using the 40-page ADF.[6]
Get quick and easy printing and faxing directly at the control panel.

Easy mobile printing and scanning with HP Smart app

Get simple setup, and print and scan from your phone, with the HP Smart app.[1,7]
Easily print from a variety of smartphones and tablets.[3,7]
Easily share resources – access and print with wireless and Ethernet networking.[4,7,8]
Connect your smartphone or tablet directly to your printer – easily print without accessing a network.[5,7]

Uncompromising laser quality

This surprisingly small laser delivers exceptional quality, page after page.

Sharp, black text

Produce sharp text, bold blacks, and crisp graphics.

The right price

Rely on a high-performance laser MFP at an affordable price.

The power of your printer in the palm of your hand

Get simple setup, and print and scan from your phone, with the HP Smart app. [1]

Your device, your choice

Easily print from a variety of smartphones and tablets. [3]

Extend your printing reach

Easily share resources – access and print with wireless and Ethernet networking. [4]

No network, no problem

Connect your smartphone or tablet directly to your printer – and easily print without accessing a network. [5]

Fast printing

Get print speeds up to 21 ppm. [2]

Hands-free productivity

Get hands-free printing, scanning, copying, and faxing, using the 40-page ADF.

Simple, intuitive control panel

Get quick and easy printing and faxing directly at the control panel.

Tackle the essentials

Get versatile performance and print, scan, and copy.

Small, compact size

You can fit this MFP almost anywhere – it’s that small and compact.

Printing
Duplex printing mode
Manual
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
32 s
Time to first page (black, normal)
8.3 s
Print margins (top, bottom, right, left)
0.197" (5 mm)
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Poster printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
8.9 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
Background adjustment function
Yes
Auto fit function
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Software, TWAIN, WIA
Scan speed (color)
7 ppm
Scan speed (black)
20 ppm
Image formats supported
BMP, JPG, PNG, TIFF
Document formats supported
PDF
Grayscale levels
256
Scan drivers
TWAIN, WIA
TWAIN version
1.9
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
400 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Features
Recommended duty cycle
100 - 2000 pages per month
Maximum duty cycle *
10000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colors *
Black
Page description languages
SPL
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
40 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Paper handling
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
IPSec, SNMPv2
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
128 MB
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound power level (printing)
6.5 dB
Design
Product color *
Gray, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Control type
Buttons
Display number of characters
16
Power
Power consumption (printing)
300 W
Power consumption (ready)
38 W
Power consumption (sleep)
1.9 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.924 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra, Mac OS X 10.11 El Capitan
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 30 °C
Certificates
Certification
EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN55024: 2010, EN 55032: 2012/AC: 2013, 47 CFR Part 15, Subpart B I ANSI C63.4-2009, ICES-003 Issue 5, KN32, KN35, GB/T 9254-2008, GB17625.1-2012, CISPR22: 2008, CISPR32: 2012,CNS 13438 (Other EMC approvals as required by individual countries.)
Weight & dimensions
Width
16" (406 mm)
Depth
14.2" (359.6 mm)
Height
12.2" (308.7 mm)
Weight
18.9 lbs (8.58 kg)
Packaging data
Package width
19" (482 mm)
Package depth
17.6" (447 mm)
Package height
16.6" (421 mm)
Package weight
25.4 lbs (11.5 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1500 pages
Cables included
AC
Power cord included
Yes
Bundled software
Common Installer, V3 Print Driver with Lite SM, TWAIN/WIA Driver, HP MFP Scan, OCR program, HP LJ Network PC-FAX (4-in-1 model only)
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
10.1 oz (286 g)
Number of cartons per pallet
7 pc(s)
Number of layers per pallet
4 pc(s)
Quantity per pallet
24 pc(s)
Technical details
Number of cartons per pallet layer
6 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 99.5" (1200 x 1000 x 2527 mm)
Recommended system requirements
PC: Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer.
Pallet dimensions (W x D x H) (imperial)
47.2 x 39.3 x 99.5"
Pallet weight (imperial)
630 lbs
Country Distributor
United Kingdom 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Laser LaserJet 137fwg Wireless Multifunction Black and white Printer, Copier, Scanner:
Disclaimer

[1] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting
[2] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[3] For details on local printing requirements see http://www.hp.com/go/mobileprinting
[4] Wireless operations are compatible with 2.4 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[5] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://www.hp.com/go/mobileprinting.  Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[6] Fax capabilities and ADF only available on p, pn, pnw, and fnw models.
[7] Wireless and mobile printing available only on w, nw, pnw, or fnw models.
[8] Ethernet networking available only on nw, pn, pnw, or fnw models.

Technical specification disclaimers
Dimensions vary as per configuration
Weight varies as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115V device.
Declared yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
First Copy Out and Copy Speed measured using ISO/IEC 29183, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
128 MB (DDR3-1333)
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device and 230V for Blue Angel.
HP recommends that the number of scanned pages per month be within the stated range for optimum device performance
Windows 7 or higher