location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color Laser MFP 178nwg A4 600 x 600 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color Laser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Laser MFP 178nwg
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6HU08A
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 00:15:51
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color Laser MFP 178nwg A4 600 x 600 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get the quality you trust – sharp, black text and crisp color graphics – with this affordable MFP.
  • - Quickly and easily print with an MFP that's designed to fit into your workspace like a glove.
  • - Print, scan, and copy from virtually anywhere, and get simple setup on your phone.[2]
Long product name HP Color Laser MFP 178nwg A4 600 x 600 DPI 18 ppm :
The short editorial description of HP Color Laser MFP 178nwg A4 600 x 600 DPI 18 ppm

Laser, 600 x 600dpi, 18ppm, A4, 800MHz, 128MB, WiFi, USB, LCD
More>>>
HP Color Laser MFP 178nwg A4 600 x 600 DPI 18 ppm:
The official marketing text of HP Color Laser MFP 178nwg A4 600 x 600 DPI 18 ppm as supplied by the manufacturer

Get productive MFP performance – world's smallest in-class.[1] Print, scan, copy, and fax,[7] produce high-quality color results, and print and scan from your phone.[2]

Short summary description HP Color Laser MFP 178nwg A4 600 x 600 DPI 18 ppm:
This short summary of the HP Color Laser MFP 178nwg A4 600 x 600 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color Laser MFP 178nwg, Laser, Color printing, 600 x 600 DPI, A4, Direct printing, Gray, White

Long summary description HP Color Laser MFP 178nwg A4 600 x 600 DPI 18 ppm:
This is an auto-generated long summary of HP Color Laser MFP 178nwg A4 600 x 600 DPI 18 ppm based on the first three specs of the first five spec groups.

HP Color Laser MFP 178nwg. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 4 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Scan. Maximum ISO A-series paper size: A4. Direct printing. Product color: Gray, White

Legendary quality, surprisingly affordable price

This surprisingly small laser delivers exceptional quality, page after page.
Produce sharp text, bold blacks, and crisp color graphics.
Rely on a high-performance laser printer at an affordable price.

Designed to fit your space

Work efficiently with a small, compact MFP – world's smallest in-class.[1]
Get print speeds up to 19/4 ppm.[3]
Get hands-free printing, scanning, copying, and faxing, using the 40-page ADF.[7]
Get quick and easy printing and faxing directly at the control panel.[7]

Easy mobile printing and scanning with HP Smart app

Get simple setup, and print and scan from your phone, with the HP Smart app.[2]
Easily print from a variety of smartphones and tablets.[4]
Easily share resources – access and print with wireless and Ethernet networking.[5]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[6]

Your device, your choice

Easily print from a variety of smartphones and tablets.[4]

Extend your printing reach

Easily share resources – access and print with wireless and Ethernet networking.[5]

The power of your printer in the palm of your hand

Get simple setup, and print and scan from your phone, with the HP Smart app.[2]

The right price

Rely on a high-performance laser printer at an affordable price.

Sharp black text, high-quality color

Produce sharp text, bold blacks, and crisp color graphics.

Uncompromising laser quality

This surprisingly small laser delivers exceptional quality, page after page.

Hands-free productivity

Get hands-free printing, scanning, copying, and faxing, using the 40-page ADF.[7]

Simple, intuitive control panel

Get quick and easy printing and faxing directly at the control panel.[7]

Fast printing

Get print speeds up to 19/4 ppm.[3]

No network, no problem

Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[6]

Small, compact size

You can fit this MFP almost anywhere – it’s that small and compact.

Tackle the essentials

Get versatile performance and print, scan, copy, and fax.[7]

Printing
Duplex printing mode
Manual
Resolution color
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (color, normal quality, A4/US Letter)
4 ppm
Warm-up time
38 s
Time to first page (black, normal)
12.4 s
Time to first page (color, normal)
25.3 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Poster printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (color, normal quality, A4)
4 cpm
Time to first copy (black, normal)
12.6 s
Time to first copy (color, normal)
32.1 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
4, 2
ID-card copy function
Yes
Background adjustment function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Software, TWAIN, WIA
Image formats supported
JPG, TIFF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Features
Recommended duty cycle
100 - 500 pages per month
Maximum duty cycle *
20000 pages per month
Duplex functions *
Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
SPL
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper tray 1 input capacity
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
40 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Glossy paper, Heavy paper, Labels, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5.85 - 14" (148.5 - 356 mm)
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
IPSec, SNMPv2
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
128 MB
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound power level (printing)
6.5 dB
Design
Product color *
Gray, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Control type
Buttons
Power
Power consumption (PowerSave)
0.2 W
Power consumption (printing)
300 W
Power consumption (ready)
38 W
Power consumption (sleep)
1.9 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
1.093 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 8, Windows 7, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra, Mac OS X 10.11 El Capitan
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012, Windows Server 2016
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 30 °C
Certificates
Certification
EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN55024: 2010, EN 55032: 2012/AC: 2013, 47 CFR Part 15, Subpart B I ANSI C63.4-2009, ICES-003 Issue 5, KN32, KN35, GB/T 9254-2008, GB17625.1-2012, CISPR22: 2008, CISPR32: 2012, CNS 13438 (Other EMC approvals as required by individual countries.)
Sustainability
Doesn't contain
Mercury
Weight & dimensions
Width
16" (406 mm)
Depth
14.3" (363 mm)
Height
11.4" (288.7 mm)
Weight
28.4 lbs (12.9 kg)
Packaging data
Package width
19.7" (501 mm)
Package depth
18.3" (466 mm)
Package height
15.7" (398 mm)
Package weight
35.5 lbs (16.1 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
700 pages
Included cartridge capacity (CMY)
500 pages
Cables included
AC
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Common Installer, V3 Print Driver with Lite SM, TWAIN/WIA Driver, HP MFP Scan, OCR program, HP LJ PC-FAX (Only for 4-in-1 model)
Logistics data
Pallet weight
13.9 oz (395 g)
Number of cartons per pallet
24 pc(s)
Number of layers per pallet
6 pc(s)
Quantity per pallet
24 pc(s)
Technical details
Number of cartons per pallet layer
4 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
39.9 x 37.2 x 94.1" (1014 x 944 x 2390 mm)
Recommended system requirements
Windows 7 or newer, Intel® Pentium® IV 1 GHz 32-bit or 64-bit processor or higher, 1 GB RAM, 16 GB HDD
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Color Laser MFP 178nwg A4 600 x 600 DPI 18 ppm:
Disclaimer

[1] Smallest in-class footprint compared only to dimensions of majority of worldwide competing personal color laser printers (defined as non-discontinued color laser printers <$200 USD and color laser MFPs <$300 USD); HP internal research of printer manufacturers’ published specifications as of Sept 4, 2018 and Keypoint Intelligence-Buyers Lab 2018 study commissioned by HP. Market share as reported by IDC CYQ2 2018 Hardcopy Peripherals Tracker. Footprint for HP Color Laser 150 printer series is 183 square inches, for HP Color Laser 170 MFP series is 228.8 square inches. For details, see keypointintelligence.com/HPColorLaser. [2] Requires the HP Smart app download. For details on local printing requirements see www.hp.com/go/mobileprinting [3] Excludes first set of test documents. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity. [4] For details on local printing requirements see www.hp.com/go/mobile printing [5] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. [6] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at www.hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®. [7] Fax capabilities and automatic document feeder only available on HP Color Laser MFP 179fnw.