location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Thunderbolt Dock 120W with HDMI Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thunderbolt Dock 120W with HDMI Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6HP48AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905958580 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2022
Product end of life date
Bullet Points HP Thunderbolt Dock 120W with HDMI Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C
  • - Ethernet LAN 10,100,1000 Mbit/s
Guarantee: Two-year limited warranty.
Long product name HP Thunderbolt Dock 120W with HDMI Adapter :
The short editorial description of HP Thunderbolt Dock 120W with HDMI Adapter

Thunderbolt Dock 120W with HDMI Adapter
More>>>
HP Thunderbolt Dock 120W with HDMI Adapter:
The official marketing text of HP Thunderbolt Dock 120W with HDMI Adapter as supplied by the manufacturer

Elevated style. Elevated connection.
Get access to all your essentials with a reliable docking station that keeps you connected and fits anywhere on your desk.

Short summary description HP Thunderbolt Dock 120W with HDMI Adapter:
This short summary of the HP Thunderbolt Dock 120W with HDMI Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP Thunderbolt Dock 120W with HDMI Adapter, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Black, Home, 120 W

Long summary description HP Thunderbolt Dock 120W with HDMI Adapter:
This is an auto-generated long summary of HP Thunderbolt Dock 120W with HDMI Adapter based on the first three specs of the first five spec groups.

HP Thunderbolt Dock 120W with HDMI Adapter. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, HP segment: Home. Power consumption (typical): 120 W. Windows operating systems supported: Windows 10

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
3
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
2
Microphone in *
No
Combo headphone/mic port
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Product color *
Black
Performance
HP segment
Home
Power
Power consumption (typical)
120 W
Software
Windows operating systems supported
Windows 10
Weight & dimensions
Width
3.86" (98 mm)
Depth
3.86" (98 mm)
Height
2.64" (67 mm)
Weight
26.8 oz (760 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
9.57" (243 mm)
Package depth
5.71" (145 mm)
Package height
6.77" (172 mm)
Package weight
3.64 lbs (1.65 kg)
Country Distributor
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP Thunderbolt Dock 120W with HDMI Adapter:
Disclaimer

[1] 4K content required to view full 4K images.
[2] HP includes a two-year limited warranty with online support available 24x7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments. Internet access required and not included.
[3] Laptops must be able to support USB-C™ power, data, video, and USB-C™ and Thunderbolt™ industry standards.