HP logo

HP LaserJet M208dw Printer 600 x 600 DPI A4

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3422
Info modified on:
01 Nov 2024, 08:06:26
Bullet Points HP LaserJet M208dw Printer 600 x 600 DPI A4:
  • - Increase productivity with the fastest two-sided printing in its class<sup>[1]</sup> and dual-band Wi-Fi™ with self-reset<sup>[4]</sup> – all from a compact laser printer.
  • - Get high-quality scanning from your phone – plus print and save time with Shortcuts – using HP Smart, best-in-class print app.<sup>[2,3,9]</sup>
  • - Easily knock out projects with seamless setup and smart-guided buttons and lighting for an intuitive printing experience.
  • - Help conserve resources with this energy-saving laser printer.<sup>[7]</sup> Plus, using HP FSC®-certified paper, you can help to stop deforestation.
Guarantee:
One-year limited warranty
Long product name HP LaserJet M208dw Printer 600 x 600 DPI A4:

LaserJet M208dw Printer

HP LaserJet M208dw Printer 600 x 600 DPI A4:

A high-productivity compact mono laser printer with the fastest two-sided printing in its class[1] and the time-saving HP Smart app.[2,3] Count on more reliable connections and a worry-free experience,[4,5] and get legendary HP quality.

Short summary description HP LaserJet M208dw Printer 600 x 600 DPI A4:

HP LaserJet M208dw Printer, Laser, 600 x 600 DPI, A4, 29 ppm, Duplex printing

Long summary description HP LaserJet M208dw Printer 600 x 600 DPI A4:

HP LaserJet M208dw Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 29 ppm, Duplex printing

Reasons to buy
Specs
Distributors
Loading...
Disclaimer HP LaserJet M208dw Printer 600 x 600 DPI A4 6GW64A:
[1] Compared to in-class monochrome laser printers and MFPs less than $210 USD or 220€ for single function or less than $310 USD or 320€ for multifunction, all with a published maximum monthly duty cycle of 20,000 or lower. Buyers Lab September 2020 study commissioned by HP, based on a research survey OEM published specifications publicly available information as of 09/01/2020. Market share as reported by IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q2 for North America and EMEA. For details: www.keypointintelligence.com/HPFastestDuplex.
[2] Requires the HP Smart app download. For details on local printing requirements see www.hp.com/go/mobileprinting. Certain features/software are available in English language only, and differ between desktop and mobile applications. Instant Ink subscription may be required. Instant Ink not available in all countries. See details at www.hptonerservice.com. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only, and may require additional purchase. For more information, see www.hpsmart.com/mobile-fax.
[3] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP Smart app on mobile or desktop device, 2) setting up Shortcut, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP Smart app download and supported HP printer. For details on local printing requirements see www.hp.com/go/mobileprinting.
[4] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps). Internet access required and must be purchased separately.
[6] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at hp.com/go/mobileprinting.
[7] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.