location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Monitor E344c curvo de 34" computer monitor 34" 3440 x 1440 pixels Quad HD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monitor E344c curvo de 34"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6GJ95A8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808311970 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP Monitor E344c curvo de 34" computer monitor 34" 3440 x 1440 pixels Quad HD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 86.4cm (34") WQHD 3440 x 1440 VA
  • - 4ms, 21:9, 400cd/m², 3000:1
  • - USB, HDMI, DisplayPort
Long product name HP Monitor E344c curvo de 34" computer monitor 34" 3440 x 1440 pixels Quad HD Silver :
The short editorial description of HP Monitor E344c curvo de 34" computer monitor 34" 3440 x 1440 pixels Quad HD Silver

86.4cm (34") WQHD 3440 x 1440 VA, 21:9, 400cd/m², 4ms, 178°/178°, 3000:1
More>>>
HP Monitor E344c curvo de 34" computer monitor 34" 3440 x 1440 pixels Quad HD Silver:
The official marketing text of HP Monitor E344c curvo de 34" computer monitor 34" 3440 x 1440 pixels Quad HD Silver as supplied by the manufacturer

Throw your multi-display setup a curve with a beautiful, affordable curved display
Transform your multi-display viewing experience into one ultra-thin curved screen that conserves your desk space and budget with the HP E344c 34-inch Curved Monitor. Get comfortable with adjustable positioning and conveniently connect to your devices and PC with a range of ports.

Short summary description HP Monitor E344c curvo de 34" computer monitor 34" 3440 x 1440 pixels Quad HD Silver:
This short summary of the HP Monitor E344c curvo de 34" computer monitor 34" 3440 x 1440 pixels Quad HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Monitor E344c curvo de 34", 34", 3440 x 1440 pixels, Quad HD, 4 ms, Silver

Long summary description HP Monitor E344c curvo de 34" computer monitor 34" 3440 x 1440 pixels Quad HD Silver:
This is an auto-generated long summary of HP Monitor E344c curvo de 34" computer monitor 34" 3440 x 1440 pixels Quad HD Silver based on the first three specs of the first five spec groups.

HP Monitor E344c curvo de 34". Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: Quad HD, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting. Product color: Silver

Display
Display diagonal *
34"
Display resolution *
3440 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
21:9
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
4 ms
Screen shape *
Curved
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1080, 2560 x 1440, 3440 x 1440
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.00909 x 0.00909" (0.231 x 0.231 mm)
Horizontal scan range
0 - 94 kHz
Vertical scan range
0 - 76 Hz
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Silver
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of upstream ports
1
Ports & interfaces
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
2
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Plug and Play
Yes
Power
Power consumption (typical) *
70 W
Power consumption (standby) *
0.3 W
Power consumption (max)
120 W
AC input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
41.6" (1057 mm)
Depth (with stand)
5.54" (140.8 mm)
Height (with stand)
14.2" (361.9 mm)
Weight (with stand)
31.5 lbs (14.3 kg)
Other features
On/off switch
Yes
TV tuner integrated
No
Country Distributor
United States 1 distributor(s)