location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 15-ch017nr Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega M GL Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-ch017nr
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6GA90UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808298660 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2019
Product end of life date
Bullet Points HP Spectre x360 15-ch017nr Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega M GL Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-8705G (8MB Cache, 3.1GHz)
  • - 39.6 cm (15.6") 4K Ultra HD 3840 x 2160 IPS Touch, AMD Radeon RX Vega M GL (4GB HBM2)
  • - 16GB (2400MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Long product name HP Spectre x360 15-ch017nr Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega M GL Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The short editorial description of HP Spectre x360 15-ch017nr Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega M GL Wi-Fi 5 (802.11ac) Windows 10 Home Black

Intel Core i7-8705G (8MB Cache, 3.1GHz), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") 4K Ultra HD 3840 x 2160 IPS Touch, Intel HD Graphics 630, AMD Radeon RX Vega M GL (4GB HBM2), WLAN, Bluetooth, HP Wide Vision FHD IR, Windows 10 Home 64-bit
More>>>
HP Spectre x360 15-ch017nr Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega M GL Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official marketing text of HP Spectre x360 15-ch017nr Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega M GL Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer

Creativity in its most powerful form
Imagination meets the height of performance. This sleek laptop was engineered to deliver incredible graphics and speed to empower you when inspiration strikes. Reinvent your creative process with four unique modes and bring your vision to life with a laptop designed around you.

Short summary description HP Spectre x360 15-ch017nr Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega M GL Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the HP Spectre x360 15-ch017nr Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega M GL Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x360 15-ch017nr, Intel® Core™ i7, 3.1 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description HP Spectre x360 15-ch017nr Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega M GL Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of HP Spectre x360 15-ch017nr Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega M GL Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

HP Spectre x360 15-ch017nr. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8705G, Processor frequency: 3.1 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black

The pinnacle of performance

Rewrite the meaning of speed with latest Quad-Core 8th Generation Intel® Core™ i7 processor[1] and advanced Radeon™ RX Vega M dedicated graphics. Whether you're video editing or 3D rendering, you can power through your most demanding days with long-lasting battery life[2] and HP Fast Charge.[3]

A creative revolution
A creative revolution

Stretch creativity to its limits on this convertible laptop and micro-edge touch display[4]. With a digital pen to evolve your vision and scratch-resistant Corning® Gorilla® Glass 4 – your talent has met its perfect canvas.

Smart technology. Designed around you.

We’ve designed this PC around you, with four unique modes that convert from a powerful laptop to get things done to a beautiful canvas in tablet mode. We then added an IR camera and fingerprint reader for easy and secure login.

8th Generation Intel® Core™ processor
8th Generation Intel® Core™ processor

Upgrade performance with smooth system responsiveness and fast load times for an exceptional PC experience. Supporting resolution up to stunning 4K, stream premium content or even create your own. [2]

Windows 10 Home
Windows 10 Home

Do great things confidently with the familiar feel of Windows - only better. [1]

AMD® Radeon™ RX Vega graphics

Brand-new 5th generation GCN architecture will take your gaming experience to the next level. Get smooth VR gameplay and tackle the latest AAA games in high definition with support for Vulkan and DirectX® 12, and 2nd generation high-bandwidth memory. [5]

4K IPS display with touchscreen

With 8.2 million pixels, be mesmerized by the 4K experience. The spectacular 3840 x 2160 resolution delivers your content in jaw-dropping quality with true-to-life definition and 178º wide-viewing angles. And touchscreen [4]

16 GB of DDR4 system
16 GB of DDR4 system

Designed to run more efficiently and more reliably at faster speeds, DDR4-2400 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost. [6]

512 GB PCIe SSD storage
512 GB PCIe SSD storage

Available in capacities up to 512 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [5]

An exceptionally rich audio experience
An exceptionally rich audio experience

With HP Quad Speakers, HP Audio Boost, and custom tuning by the experts at Bang & Olufsen, entertainment comes to life with sound you can feel. Awaken your senses with PC audio perfection.

USB-C™ Thunderbolt™
USB-C™ Thunderbolt™

Power your device, connect an external display, or transfer data at a blazing 40 Gb/s all from one impressive USB-C™ Thunderbolt™ port. And it's reversible, so you never have to worry about plugging in upside down. [8,9]

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 512 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [9]

Backlit keyboard
Backlit keyboard

Keep going even in dimly lit rooms or aboard red-eye flights. With an illuminated keyboard, you can type comfortably in more environments.

Audio by Bang & Olufsen

HP Quad Speakers and audio custom-tuned in collaboration with experts at Bang & Olufsen, bring entertainment to life with sound you can feel. Awaken your senses with PC audio perfection.

USB-C™ Thunderbolt™
USB-C™ Thunderbolt™

Power your device or connect an external display from one impressive USB-C™ Thunderbolt™ port with a blazing 40 Gb/s signaling rate. And it's reversible, so you never have to worry about plugging in upside down. [8]

Corning® Gorilla® Glass
Corning® Gorilla® Glass

Stand up to the daily abuse your laptop touchscreen takes from gripping to swiping. And reduce bumps and scratches with strong, more durable protection than most displays.

Micro Edge display
Micro Edge display

By squeezing a larger screen into a smaller frame, this ultra-thin, barely visible bezel revolutionizes your display's appearance with a beautifully efficient design.

Windows Ink
Windows Ink

Naturally drive content, ideas, and drawings forward with digital pen-based computing and Windows Ink. Seamlessly jot down notes in Office, or draw on a collection of apps. [18]

Advanced thermal management

The latest in heat management brings you an optimized thermal design and IR sensor, which keeps your laptop cool to touch without affecting sound quality.

HP Fast Charge
HP Fast Charge

When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 50% charge in approximately 30 minutes. [20]

All metal chassis

See and feel a heightened sense of craftsmanship with an all-metal angular design, polished accents, and high-quality materials built to last.

Elegant craftsmanship

A refined convertible design changes the way you see technology, with a chiseled look along the back and an angular profile along the sides.

Sleek design
Sleek design

Easily take this thin and light PC from room to room or on the road. When your PC goes wherever you go, staying productive and entertained has never been easier.

Design
Product type *
Hybrid (2-in-1)
Product color *
Black
Form factor *
Convertible (Folder)
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
3840 x 2160 pixels
Touchscreen *
Yes
HD type
4K Ultra HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
RGB color space
NTSC
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8705G
Processor cores
4
Processor threads
8
Processor boost frequency
4.1 GHz
Processor frequency *
3.1 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor socket
BGA 2270
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake G
Bus type
DMI
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
Maximum number of PCI Express lanes
8
PCI Express slots version
3.0
PCI Express configurations
2x4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
AMD
Discrete graphics card model *
AMD Radeon RX Vega M GL
Discrete graphics card memory
4 GB
Discrete graphics memory type
HBM2
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
Ports & interfaces
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Electronic compass
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Dropbox
Trial software
Microsoft Office 365, McAfee LiveSafe
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 58.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
130411
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Quad Speakers
HP Audio Switch
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Imagepad
Yes
HP front camera
HP Wide Vision FHD IR
HP segment
Home
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
84 Wh
Battery life (max)
11.45 h
Fast charging time (90%)
90 min
Power
AC adapter power
150 W
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
14.1" (359 mm)
Depth
9.84" (250 mm)
Height
0.764" (19.4 mm)
Weight *
4.72 lbs (2.14 kg)
Packaging data
Package width
4.49" (114 mm)
Package depth
20.5" (520.7 mm)
Package height
13.6" (344.9 mm)
Packaging content
Stylus pen
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-16 16:39:14
Uk has collected 36 expert reviews for HP Spectre x360 15-ch017nr Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 39.6 cm (15.6") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega M GL Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
gizmodo.co.uk
Updated:
2019-11-16 16:39:13
Even though they don't look much different than a lot of other hybrid laptops, the release of the Dell's XPS 15 2-in-1 and HP's Spectre x360 15 is an important moment for today's convertible PCs. That's because by putting powerful, but not exceedingly exp...
0%
itbusiness.ca
Updated:
2019-11-16 16:39:13
IT World Canada called last year's HP Spectre X360 one of the best business laptops around, and with some new upgrades, the latest All Hands on Tech explores whether the 2018 version lives up to the high standards set by its predecessor.For more tech re...
0%
digitalartsonline.co.uk
Updated:
2019-11-16 16:39:14
HP’s Spectre x360 15 changes everything. Specifically, the version that wields Intel’s Kaby Lake-G CPU, fortified with Radeon RX Vega discrete graphics, upends the stereotype that 360-degree convertible laptops – ie laptops you can flip the screen around...
Bottom line There’s two conclusions to be made here. The first is the HP Spectre x360 15 itself. The high-end laptop has been around for two years now, but it took Intel’s Kaby Lake-G to make it sing, delivering plenty of performance to go with the looks.While we wer...
0%
notebookcheck.net
Updated:
2019-11-16 16:39:13
Awesome hardware, mixed performance. Kaby Lake-G has been impressive thus far, but its overall performance depends wholly on how OEMs implement the hardware. The HP Spectre x360 15 is unfortunately not the best example of the Intel-AMD platform with its s...
Good high CPU and GPU performance for a convertible, excellent build quality, strong first impressions, 4K UHD and WACOM pen come standard, dual Thunderbolt 3 ports, firm keyboard keys, great audio quality, full-size NumPad...
Bad moderate to severe performance throttling issues when gaming, pulse-width modulation on nearly all brightness levels, edge fingerprint sensor takes some getting used to, sensitive fans; very loud when gaming, user-unfriendly serviceability, shorter batte...
86%
pcworld.com_techhive.com
Updated:
2019-11-16 16:39:13
Aimed squarely at “prosumer” graphics users who need creative horsepower on the road, the HP Spectre x360 15 gets a welcome 8th-generation performance bump, a 4K display, a roomy keyboard and impressive battery life, all in a sturdy, if somewhat hefty and...
Good Solid, sturdy construction, Roomy keyboard with dedicated numeric keypad, Great battery life, Discrete GeForce MX150 graphics...
Bad Relatively thick and heavy, Middling 8th-generation performance, Thoroughly outperformed by its Kaby Lake-G sibling...
Bottom line The 2-in-1 HP Spectre x360 15 gets a welcome 8th-generation performance bump, a 4K display, a roomy keyboard and impressive battery life, all in a sturdy if somewhat hefty and pricey package. That said, we can't help but cast an envious eye toward the Kab...
80%
topnewreview.com
Updated:
2019-11-16 16:39:14
The HP Spectre x360 isn't a single laptop: that would be too simple. Instead, the range covers both 13.3in and 15.6in chassis sizes, with seven different specifications to choose from on HP's website. What both chassis share is the same design aesthetic...
100%
Disclaimer HP Spectre x360 15-ch017nr Intel® Core™ i7 i7-8705G Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon RX Vega M GL Wi-Fi 5 (802.11ac) Windows 10 Home Black:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [2] Windows 10/ MM14 battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See Windows 10/ MM14 battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. See bapco.com/products/mobilemark-2014/ for additional details. [3] Recharges your battery up to 90% within 90 minutes when the system is off (using “shut down” command). Recommended for use with the HP adapter provided with the notebook, not recommended with a smaller capacity battery charger. After charging has reached 90% capacity, charging speed will return to normal speed. Charging time may vary +/-10% due to System tolerance. Available on select HP Spectre x360 and HP x2 PC models. See store.hp.com for a full list of product features. [4] 4K content required to view full 4K images. [1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com. [2] Multi-core is designed to improve