location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 17 G5 Intel® Core™ i9 i9-8950HK Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17 G5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6FW01UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808284991 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2019
Product end of life date
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook 17 G5 Intel® Core™ i9 i9-8950HK Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i9-8950HK (12MB Cache, 2.9GHz)
  • - 43.9 cm (17.3") Full HD 1920 x 1080 IPS, NVIDIA Quadro P1000 (4GB GDDR5)
  • - 16GB (2666MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Long product name HP ZBook 17 G5 Intel® Core™ i9 i9-8950HK Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Windows 10 Pro Black, Silver :
The short editorial description of HP ZBook 17 G5 Intel® Core™ i9 i9-8950HK Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Windows 10 Pro Black, Silver

Intel Core i9-8950HK (12MB Cache, 2.9GHz), 16GB DDR4-SDRAM, 512GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080 IPS, Intel UHD Graphics 630, NVIDIA Quadro P1000 (4GB GDDR5), LAN, WLAN, HP Webcam HD IR, Windows 10 Pro 64-bit
More>>>
HP ZBook 17 G5 Intel® Core™ i9 i9-8950HK Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Windows 10 Pro Black, Silver:
The official marketing text of HP ZBook 17 G5 Intel® Core™ i9 i9-8950HK Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Windows 10 Pro Black, Silver as supplied by the manufacturer

HP's most powerful laptop
Get the performance of a desktop with the freedom of a laptop. Experience relentless performance when editing multiple streams of content, manipulating complex data and developing in virtual reality on location.

Short summary description HP ZBook 17 G5 Intel® Core™ i9 i9-8950HK Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Windows 10 Pro Black, Silver:
This short summary of the HP ZBook 17 G5 Intel® Core™ i9 i9-8950HK Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 17 G5, Intel® Core™ i9, 2.9 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description HP ZBook 17 G5 Intel® Core™ i9 i9-8950HK Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Windows 10 Pro Black, Silver:
This is an auto-generated long summary of HP ZBook 17 G5 Intel® Core™ i9 i9-8950HK Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

HP ZBook 17 G5. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-8950HK, Processor frequency: 2.9 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Extreme performance to meet extraordinary demands

The HP ZBook 17 is packed with Intel® Core™ i9 and Intel® Xeon® processors, 10 TB storage[1], 128 GB memory[2] and NVIDIA® Quadro® P5200 graphics. And with 20% better thermals, it will stay cool and quiet even under intense multi-application workloads.

Pixel perfect display

Create stunning visuals with one billion colors on the HP DreamColor 4K UHD anti-glare display[3]. With an integrated color calibration system and 100% Adobe RGB, your colors will be vibrant and accurate every single time.

HP's most expandable laptop, no tools required

With up to 50 million different configurations[4], the HP ZBook 17 can be customized to meet any demand. And when your technology needs to evolve, you can upgrade storage or memory in seconds without tools.

VR-ready

Experience enhanced visualization and develop life-like VR experiences on-the-go with the latest NVIDIA® Quadro® P5200 graphics card. [6]

Windows 10 Pro for workstations

Be productive in any situation. Windows 10 Pro and powerful security, collaboration, and connectivity features from HP help you power through your day on the HP ZBook 17. [5]

Software certified

Work with confidence knowing your HP ZBook 17 has been tested and certified for peak performance with leading software applications from Adobe, Autodesk, SolidWorks and more.

Industry-leading security

Protect your work with HP Sure View that activates a privacy screen at the touch of a button and RAID 1 that keeps a backup copy of all your files in case you ever need it. [7,8]

8th gen Intel® Core™ i9 or Intel® Xeon® processors

Do more at once with next-gen 6-core Intel® processors designed to handle complex, multi-threaded apps like Adobe Premier Pro and fast core clock and boost with Autodesk 3ds Max. [9]

Industry-leading reliability

Confidently take your work on-location knowing your ZBook 17 was built for 24 x 7 x 365 workloads and passed 14 rigorous military standard tests like shock, drop and dust. [10]

Blazing fast storage

Save and access large files locally with up to 10 TB storage and 5 drives. Get 6 TB local NVMe storage - up to 21x faster than standard HDD and 6x faster than SATA SSD. [11]

Large memory configurations

Speed up your workflow with up to 128 GB RAM for fast performance with rendering, editing and visual effects. [12]

Multiple ports for maximum productivity

Experience fast transfer and upload speeds with dual Thunderbolt™ 3 ports. Keep all your devices connected with USB 3.0, HDMI, SD card, Smart Card Reader and Thunderbolt™ 3 ports.

HP Thunderbolt™ Dock G2

Innovative docking solution that takes you from laptop to desktop experience. Connect dual 4K UHD displays, charge your devices, take a conference call, and transfer data quickly. [13]

Spill-resistant keyboard

Accidents happen - which is why we designed our minor spill-resistant full-sized chiclet keyboard with a drain hole so liquid comes out the bottom for easy cleanup.

Design
Product type *
Mobile workstation
Product color *
Black, Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
17.3"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
Display diagonal (metric)
17.3" (43.9 cm)
Dual-screen
No
RGB color space
NTSC
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
8th gen Intel® Core™ i9
Processor model *
i9-8950HK
Processor cores
6
Processor threads
12
Processor boost frequency
4.8 GHz
Processor frequency *
2.9 GHz
System bus rate
8 GT/s
Processor cache
12 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i9-8000 Mobile series
Processor codename
Coffee Lake
Bus type
DMI
Stepping
U0
Thermal Design Power (TDP)
45 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8+2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
64 GB
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® Quadro® P1000
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
HDMI ports quantity *
1
HDMI version
2.0
Mini DisplayPorts quantity
1
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Intel® CM246
Ambient light sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SRCKN
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134903
Brand-specific features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP front camera
HP Webcam HD IR
HP Software provided
JetAdvantage
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
95.6 Wh
Power
AC adapter power
200 W
Security
Cable lock slot
Yes
Password protection
Yes
Password protection type
Power on
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.4" (416 mm)
Depth
11.3" (288 mm)
Height
1.3" (33 mm)
Weight *
7.05 lbs (3.2 kg)
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-21 15:18:37
Uk has collected 4 expert reviews for HP ZBook 17 G5 Intel® Core™ i9 i9-8950HK Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Windows 10 Pro Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
videomaker.com
Updated:
2019-11-21 15:18:37
In this article, we'll highlight our picks for the best video editing laptops on the market today, then go over the main points a potential buyer will want to consider in choosing the right mobile workstation.Best Budget Laptop: HP Pavilion 15z Touch...
0%
Laptopmag.com
Updated:
2019-11-21 15:18:37
With the HP ZBook 17 G5, HP has refreshed its 17-inch workstation with a sleeker design, beefed-up internals and some useful security features. The Intel Xeon CPU powering the HP ZBook 17 (starting at $1,899, reviewed at $5,313) provides blistering perfor...
Good Stunning 4K display, Military-grade durability, Blistering performance, Runs cool, Privacy camera...
Bad Thick and heavy, Shallow keyboard, Below-average battery life, Exorbitant price...
Bottom line The HP ZBook 17 G5 is an expensive workstation with mind-blowing performance and an eye-popping 4K display...
80%
Country Distributor
United States 1 distributor(s)
Disclaimer HP ZBook 17 G5 Intel® Core™ i9 i9-8950HK Mobile workstation 17.3" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® P1000 Windows 10 Pro Black, Silver:
Disclaimer

[1] For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30GB (for Windows 10) of system disk is reserved for system recovery software. [2] 128 GB memory is planned to be available in December 2018. [3] DreamColor display required for 1 billion colors and is an optional or add on feature. [4] Based on total components and configuration possibilities. [5] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com [6] Must be configured with HP approved VR Ready graphics and CPUs. [7] HP Sure View integrated privacy screen is an optional feature that must be configured at purchase and functions in landscape orientation. [8] Raid 1 planned to be available in December 2018. [9] Adobe Premier Pro and Autodesk 3ds Max sold separately. [10] MIL-STD-810G testing is not intended to demonstrate fitness of U.S. Department of Defense (DoD) contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack. [11] For hard drives, GB = 1 billion bytes. [12] 128 GB RAM is planned to be available in December 2018. [13] ZBook dock with Thunderbolt™ and dual displays sold separately.