HP logo

HP Chromebook - 11-v033nr Intel® Celeron® N3060 11.6" HD 2 GB LPDDR3-SDRAM

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5666
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
31 Mar 2021
Guarantee:
1 year limited hardware warranty (information at www.hp.com/support); 90 day phone support (from date of purchase); complimentary chat support within warranty period (at www.hp.com/go/contacthp)
Long product name HP Chromebook - 11-v033nr Intel® Celeron® N3060 11.6" HD 2 GB LPDDR3-SDRAM:

Chromebook - 11-v033nr

HP Chromebook - 11-v033nr Intel® Celeron® N3060 11.6" HD 2 GB LPDDR3-SDRAM:

Lean, mean, amazing machine.
This Chromebook was built for everything you do online. Chrome OS makes getting connected and getting things done effortless. It’s easy to use, fun to show off, and perfectly portable with power to last all day. Amazing, isn’t it?

Short summary description HP Chromebook - 11-v033nr Intel® Celeron® N3060 11.6" HD 2 GB LPDDR3-SDRAM:

HP Chromebook - 11-v033nr, Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 2 GB, LPDDR3-SDRAM

Long summary description HP Chromebook - 11-v033nr Intel® Celeron® N3060 11.6" HD 2 GB LPDDR3-SDRAM:

HP Chromebook - 11-v033nr. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 400

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer HP Chromebook - 11-v033nr Intel® Celeron® N3060 11.6" HD 2 GB LPDDR3-SDRAM 6EJ48UA:
[1] Testing conducted by HP using Google Chrome OS power LoadTest. Battery life will vary and the maximum capacity of the battery will naturally decrease with time and usage. See http://www.chromium.org/chromium-os/testing/power-testing for test details.
[2] High-definition (HD) content is required to view HD images. [3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance will vary depending on your hardware and software configurations.
[4] Features may require software or other 3rd party applications to provide the described functionality.
[5] Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.