location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 710 Rechargeable Silent Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
710 Rechargeable Silent Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6E6F2AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548822690 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2024 00:14:15
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 710 Rechargeable Silent Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Click into your work any place, any time, any surface, even glass. Power through days, weeks, and months without pause, up to 90 days of battery life[1] and rechargeable USB-C® batteries. When you need a mouse to make your life easier, this clickable companion works as hard as you do.
  • - With multi-OS compatibility you can pair quickly to almost anything. Switch swiftly between up to 3 saved devices. You can connect with the 2.4GHz dongle or Bluetooth® 5.3 for efficient low-latency. Seamless connectivity—anywhere, anytime, any device[3].
  • - Tailor the 6 programmable buttons to fit you and your workstyle through HP Accessory Center[4]. Create app specific shortcuts, fine-tune sensitivity, calibrate hyper fast scroll speed, and more to maximize your personal productivity.
  • - When work and life can take you anywhere, take this mouse with you. The compact design fits in your bag or pocket, while the silent clicks fit in at busy offices or quiet cafes. And it contains 60% recycled plastics[5], so it feels as good as it looks.
Guarantee: HP standard one-year limited warranty
Long product name HP 710 Rechargeable Silent Mouse :
The short editorial description of HP 710 Rechargeable Silent Mouse

710 Rechargeable Silent Mouse
More>>>
HP 710 Rechargeable Silent Mouse:
The official marketing text of HP 710 Rechargeable Silent Mouse as supplied by the manufacturer

Can a Mouse Set You Free?
Find the freedom to work how you want with programmable buttons, up to 90-day battery life[1], and a compact ambidextrous design. Stay productive from anywhere, on any surface, and with many devices with track on glass sensor and multi-OS connectivity. Work better with the freedom you want and the flexibility you need, all in one mouse.

Short summary description HP 710 Rechargeable Silent Mouse:
This short summary of the HP 710 Rechargeable Silent Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP 710 Rechargeable Silent Mouse, Ambidextrous, RF Wireless + Bluetooth, 3000 DPI, Black

Long summary description HP 710 Rechargeable Silent Mouse:
This is an auto-generated long summary of HP 710 Rechargeable Silent Mouse based on the first three specs of the first five spec groups.

HP 710 Rechargeable Silent Mouse. Form factor: Ambidextrous. Device interface: RF Wireless + Bluetooth, Movement resolution: 3000 DPI, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Product color: Black

Any Time, Any Place, Any Surface

Click into your work any place, any time, any surface, even glass. Power through days, weeks, and months without pause, up to 90 days of battery life[1] and rechargeable USB-C® batteries. When you need a mouse to make your life easier, this clickable companion works as hard as you do.

Plays nice with others

With multi-OS compatibility you can pair quickly to almost anything. Switch swiftly between up to 3 saved devices. You can connect with the 2.4GHz dongle or Bluetooth® 5.3 for efficient low-latency. Seamless connectivity—anywhere, anytime, any device[3].

Don’t compromise, customize

Tailor the 6 programmable buttons to fit you and your workstyle through HP Accessory Center[4]. Create app specific shortcuts, fine-tune sensitivity, calibrate hyper fast scroll speed, and more to maximize your personal productivity.

Customizable Buttons

Tailor the 6 programmable buttons to fit you and your workstyle. Customize sensitivity and scroll speed, create app-specific shortcuts, and more, all through HP Accessory Center. [4]

Up to 90 Days of Battery Life

Power through days, weeks, and months without pause thanks to 90 days of battery life and rechargeable USB-C® batteries. [6]

Any Time, Any Place, Almost Any Surface

Click into your work any place, any time, almost any surface...even glass.

Multi-OS Support

Pair quickly and consistently to a Mac®, Windows®, Chrome, and more.

Connect to Multiple Devices

Switch between up to 3 saved devices. 2.4GHz dongle or Bluetooth® 5.3.

Thoughtful Product Packaging

100% recyclable packaging and made with recyclable materials that meet requirements. [7,8]

Compact Design for Either Hand

Sleek design fits comfortably in either hand.

Mouse
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement resolution *
3000 DPI
Scroll type *
Wheel
Buttons quantity *
7
Number of programmable buttons
6
Bluetooth version
5.3
Design
Form factor *
Ambidextrous
Product color *
Black
Ergonomics
Wireless range
393.7" (10 m)
Power
Power source *
Batteries
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
4.02" (102.1 mm)
Depth
2.25" (57.1 mm)
Height
1.43" (36.2 mm)
Weight
2.96 oz (84 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
4.13" (105 mm)
Package depth
5.91" (150 mm)
Package height
2.2" (55.8 mm)
Package weight
9.17 oz (260 g)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 710 Rechargeable Silent Mouse:
Disclaimer

[1] Actual battery life will vary with use and environmental conditions, and will naturally decrease with time and usage.
[3] Compatible with most Windows®, Mac®, Chrome, Android™, and iOS devices.
[4] Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.

[6] Battery life based on a 5-day week, 8 hours per day (active 12.5%, idle 9%, sleep 78.5%) The maximum capacity of the battery will naturally decrease with time and usage.
[7] 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.
[8] Recycling facilities not available in all locations.

Technical specification disclaimers
Wireless range may vary base on user environmental and computer conditions.
Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
Battery life based on a 5-day week, 8 hours per day (active 12.5%, idle 9%, sleep 78.5%) The maximum capacity of the battery will naturally decrease with time and usage.
HP includes a one-year limited warranty with online support available 24x7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments. Internet access required and not included.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.