location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 937 CMYK Original 4-Pack ink cartridge 196548697625 pc(s) Standard Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
937 CMYK Original Ink Cartridge 4-Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6C3Z9NA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548697625 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2024 07:10:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 937 CMYK Original 4-Pack ink cartridge 196548697625 pc(s) Standard Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Supply type: Combo pack
  • - Standard Yield
  • - Black ink page yield: 1250 pages Color ink page yield: 800 pages
  • - Black ink cartridges quantity: 1 Color ink cartridges quantity: 3
  • - Brand compatibility: HP
  • - 196548697625 pc(s)
More>>>
Short summary description HP 937 CMYK Original 4-Pack ink cartridge 196548697625 pc(s) Standard Yield Black, Cyan, Magenta, Yellow:
This short summary of the HP 937 CMYK Original 4-Pack ink cartridge 196548697625 pc(s) Standard Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 937 CMYK Original Ink Cartridge 4-Pack, Standard Yield, Black, Cyan, Magenta, Yellow, 196548697625 pc(s), 1250 pages, 800 pages, Combo pack

Long summary description HP 937 CMYK Original 4-Pack ink cartridge 196548697625 pc(s) Standard Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 937 CMYK Original 4-Pack ink cartridge 196548697625 pc(s) Standard Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 937 CMYK Original Ink Cartridge 4-Pack. Cartridge capacity: Standard Yield, Supply type: Combo pack, Color ink page yield: 800 pages, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 196548697625 pc(s), Black ink page yield: 1250 pages

Features
Compatibility *
HP OfficeJet Pro 9110, HP OfficeJet Pro 9120,HP OfficeJet Pro 9130, HP OfficeJet Pro 9720, HP OfficeJet Pro 9730
Quantity per pack *
196548697625 pc(s)
Black ink cartridges quantity
1
Color ink cartridges quantity
3
Black ink page yield *
1250 pages
Color ink page yield *
800 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Combo pack
Features
HP segment
Premium Home
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 80%
Weight & dimensions
Width
4.52" (114.8 mm)
Depth
0.941" (23.9 mm)
Height
3.94" (100.1 mm)
Package width
4.84" (123 mm)
Package depth
1.89" (48 mm)
Package height
6.73" (171 mm)
Package weight
6.63 oz (188 g)
Country Distributor
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)