location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 936 CMYK Original Ink Cartridge 4-Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
936 CMYK Original Ink Cartridge 4-Pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6C3Z5LN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548697588 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 06:36:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 936 CMYK Original Ink Cartridge 4-Pack
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - HP 936/937 ink cartridges work with: HP OfficeJet Pro 9120e, 9130e, 9730, HP OfficeJet Pro 9110b Printer, HP OfficeJet Pro 9130b All-in-One Printer
  • - (~1,250) pages, (~800) pages, (~800) pages, (~800) pages
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Original HP Cartridges returned through HP Planet Partners are not sent to a landfill. You can recycle them for free in more than 60 countries and territories to become part of the circular economy.[2]
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for professional-quality printing with vibrant color and bold blacks.
  • - What's in the box: 4 ink cartridges
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 936 CMYK Original Ink Cartridge 4-Pack :
The short editorial description of HP 936 CMYK Original Ink Cartridge 4-Pack

936 CMYK Original Ink Cartridge 4-Pack
More>>>
HP 936 CMYK Original Ink Cartridge 4-Pack:
The official marketing text of HP 936 CMYK Original Ink Cartridge 4-Pack as supplied by the manufacturer

Ideal for professional-quality printing with vibrant color and bold blacks.

Count on professional-quality documents. Original HP Ink Cartridges provide impressive reliability for dependable performance and durable results.[1] A convenient multi-pack produces business documents with vibrant colors and sharp black text.

Short summary description HP 936 CMYK Original Ink Cartridge 4-Pack:
This short summary of the HP 936 CMYK Original Ink Cartridge 4-Pack data-sheet is auto-generated and uses the product title and the first six key specs.

HP 936 CMYK Original Ink Cartridge 4-Pack, Standard Yield, Black, Cyan, Magenta, Yellow, 4 pc(s), 1250 pages, 800 pages, Combo pack

Long summary description HP 936 CMYK Original Ink Cartridge 4-Pack:
This is an auto-generated long summary of HP 936 CMYK Original Ink Cartridge 4-Pack based on the first three specs of the first five spec groups.

HP 936 CMYK Original Ink Cartridge 4-Pack. Cartridge capacity: Standard Yield, Supply type: Combo pack, Color ink page yield: 800 pages, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s), Black ink page yield: 1250 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Compatibility *
HP OfficeJet Pro 9110, HP OfficeJet Pro 9120,HP OfficeJet Pro 9130, HP OfficeJet Pro 9720, HP OfficeJet Pro 9730
Quantity per pack *
4 pc(s)
Black ink cartridges quantity
1
Color ink cartridges quantity
3
Black ink page yield *
1250 pages
Color ink page yield *
800 pages
Type *
Original
Features
Cartridge capacity
Standard Yield
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Combo pack
HP segment
Premium Home
Weight & dimensions
Width
4.52" (114.8 mm)
Depth
0.941" (23.9 mm)
Height
3.94" (100.1 mm)
Package width
5.06" (128.5 mm)
Package depth
2.27" (57.7 mm)
Package height
6" (152.4 mm)
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 936 CMYK Original Ink Cartridge 4-Pack:
Disclaimer

[1] Based on HP internal testing and Wilhelm Imaging Research Dark Storage Statement. See http://www.hp.com/go/printpermanence .

[1] HP Planet Partners program availability varies. For details, see http://www.hp.com/hprecycle . On recycled materials in cartridges, see http://www.hp.com/TonerRecycledContent .