HP logo

HP 400 G9 Intel® Core™ i5 i5-12500 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Desktop PC Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2863
Info modified on:
04 Oct 2024, 16:11:08
End of life date:
31 Aug 2023
Bullet Points HP 400 G9 Intel® Core™ i5 i5-12500 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Desktop PC Black:
  • - Windows 10 Pro
  • - Intel Core i5-12500 (18MB Cache)
  • - 16GB (3200MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Long product name HP 400 G9 Intel® Core™ i5 i5-12500 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Desktop PC Black:

Intel Core i5-12500 (18MB Cache), 16GB DDR4-SDRAM, 512GB SSD, Intel UHD Graphics 770, LAN, Windows 10 Pro

Short summary description HP 400 G9 Intel® Core™ i5 i5-12500 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Desktop PC Black:

HP 400 G9, Intel® Core™ i5, i5-12500, 16 GB, DDR4-SDRAM, 512 GB, Windows 10 Pro

Long summary description HP 400 G9 Intel® Core™ i5 i5-12500 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Desktop PC Black:

HP 400 G9. Processor family: Intel® Core™ i5, Processor model: i5-12500. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 10 Pro. Power supply: 240 W. Chassis type: Desktop. Product type: PC. Weight: 9.26 lbs (4.2 kg). Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.