HP logo

HP ProBook 450 G6 + Fitbit Versa Smart Watch Intel® Core™ i5 i5-8265U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54170
Info modified on:
09 Mar 2024, 14:04:25
Guarantee:
1 year standard parts and labor limited warranty (1-1-0), depending on country (upgrades available). 1 year limited warranty on primary battery.
Long product name HP ProBook 450 G6 + Fitbit Versa Smart Watch Intel® Core™ i5 i5-8265U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Intel Core i5-8265U (1.6GHz, 6MB), 15.6" FHD IPS anti-glare LED (1920 x 1080), 8GB (1 x 8GB) DDR4 SDRAM, 256GB PCIe NVMe M.2 SSD, Intel UHD Graphics 620, 802.11a/b/g/n/ac, Bluetooth 4.2, webcam, Intel XMM 7360 LTE-Advanced, Windows 10 Pro 64 + Fitbit Versa Smart Watch (627448)

HP ProBook 450 G6 + Fitbit Versa Smart Watch Intel® Core™ i5 i5-8265U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

Full-featured, thin, and light, the HP ProBook 450 lets professionals stay productive in the office and on the go. Stylish design plus optional quad-core performance and long battery life make this HP ProBook essential for today’s workforce.

Ideal for professionals in corporate settings or small to medium businesses, wanting an affordable combination of innovation, essential security and multimedia capabilities

Affordable and stylish ultraslim design
- The HP ProBook 450 delivers stylish design to every business. An ultraslim chassis with crisp lines, clean edges, and a refined natural silver finish holds the near borderless display that opens 180°, making it easy to share content.

Security, durability, connectivity.
- Your growing business requires a PC with business-class features. The secure HP ProBook 450 is enhanced with a range of security features and built with a durable chassis and connectivity options that can be specifically tailored to your needs.

Powerful processing
- Get through your deadline-driven, multi-tasking day using the HP ProBook 450, available with the latest optional 8th Gen quad-core Intel® Core™ processor, optional NVIDIA® GeForce® discrete graphics, and a long battery life.

Short summary description HP ProBook 450 G6 + Fitbit Versa Smart Watch Intel® Core™ i5 i5-8265U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ProBook 450 G6 + Fitbit Versa Smart Watch, Intel® Core™ i5, 1.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP ProBook 450 G6 + Fitbit Versa Smart Watch Intel® Core™ i5 i5-8265U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

HP ProBook 450 G6 + Fitbit Versa Smart Watch. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.