HP logo

HP ProOne 440 G9 Intel® Core™ i3 i5-12500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 6E (802.11ax) Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
942
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Oct 2023
Bullet Points HP ProOne 440 G9 Intel® Core™ i3 i5-12500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 6E (802.11ax) Black, Silver:
  • - Windows 10 Pro
  • - Intel Core i5-12500 (12MB Cache)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 500GB HDD
Long product name HP ProOne 440 G9 Intel® Core™ i3 i5-12500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 6E (802.11ax) Black, Silver:

Intel Core i5-12500 (12MB Cache), 8GB DDR4-SDRAM, 500GB HDD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS, Intel UHD Graphics 730, LAN, WLAN, Bluetooth, HP Webcam 5MP, Windows 10 Pro

HP ProOne 440 G9 Intel® Core™ i3 i5-12500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 6E (802.11ax) Black, Silver:

Enterprise-class performance. All-in-One design

The HP ProOne 440 All-in-One provides users with the commercial-grade performance, security, and scalability in a space-saving design. This PC is powered by the latest Intel processor and protected with always-on security you can trust.

Short summary description HP ProOne 440 G9 Intel® Core™ i3 i5-12500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 6E (802.11ax) Black, Silver:

HP ProOne 440 G9, 23.8", Full HD, Intel® Core™ i3, 8 GB, 500 GB, Windows 10 Pro

Long summary description HP ProOne 440 G9 Intel® Core™ i3 i5-12500 23.8" 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Wi-Fi 6E (802.11ax) Black, Silver:

HP ProOne 440 G9. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i3. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel UHD Graphics 730. Built-in camera. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.