location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Presence Small Space Solution Plus AI Camera with Zoom Rooms video conferencing system 12 MP Ethernet LAN Personal video conferencing system

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Presence Small Space Solution Plus AI Camera with Zoom Rooms
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
668U6UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548266265 show
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 14:53:47
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2023
Product end of life date
Bullet Points HP Presence Small Space Solution Plus AI Camera with Zoom Rooms video conferencing system 12 MP Ethernet LAN Personal video conferencing system
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Personal video conferencing system
  • - Bluetooth
  • - 4K Ultra HD
  • - Built-in speaker(s)
  • - Internal memory: 8 MB Total storage capacity: 256 GB
  • - Ethernet LAN Wi-Fi
  • - Single camera 12 MP
  • - Telepresence
  • - Black
Long product name HP Presence Small Space Solution Plus AI Camera with Zoom Rooms video conferencing system 12 MP Ethernet LAN Personal video conferencing system :
The short editorial description of HP Presence Small Space Solution Plus AI Camera with Zoom Rooms video conferencing system 12 MP Ethernet LAN Personal video conferencing system

Presence Small Space Solution Plus AI Camera with Zoom Rooms
More>>>
HP Presence Small Space Solution Plus AI Camera with Zoom Rooms video conferencing system 12 MP Ethernet LAN Personal video conferencing system:
The official marketing text of HP Presence Small Space Solution Plus AI Camera with Zoom Rooms video conferencing system 12 MP Ethernet LAN Personal video conferencing system as supplied by the manufacturer

Be in the room from any room
HP Presence with Zoom Rooms[3] creates natural conferencing experiences that make virtual meetings more personal with AI-enhanced audio, cinematic video[4], and engaging controls. HP Presence Manager[5] and HP Presence Insights[6] provides real-time hardware monitoring and alerts.[7]

Short summary description HP Presence Small Space Solution Plus AI Camera with Zoom Rooms video conferencing system 12 MP Ethernet LAN Personal video conferencing system:
This short summary of the HP Presence Small Space Solution Plus AI Camera with Zoom Rooms video conferencing system 12 MP Ethernet LAN Personal video conferencing system data-sheet is auto-generated and uses the product title and the first six key specs.

HP Presence Small Space Solution Plus AI Camera with Zoom Rooms, Personal video conferencing system, 4K Ultra HD, Windows 10 IoT Enterprise, Black

Long summary description HP Presence Small Space Solution Plus AI Camera with Zoom Rooms video conferencing system 12 MP Ethernet LAN Personal video conferencing system:
This is an auto-generated long summary of HP Presence Small Space Solution Plus AI Camera with Zoom Rooms video conferencing system 12 MP Ethernet LAN Personal video conferencing system based on the first three specs of the first five spec groups.

HP Presence Small Space Solution Plus AI Camera with Zoom Rooms. Product type: Personal video conferencing system. HD type: 4K Ultra HD. Ethernet LAN, Wi-Fi. Bluetooth. Display: WLED, Display diagonal: 8", Display resolution: 1280 x 800 pixels. Operating system installed: Windows 10 IoT Enterprise. Product color: Black

Performance
Number of cameras
1
Bluetooth
Yes
Bluetooth version
5.1
Product color *
Black
Product type *
Personal video conferencing system
Video
HD type *
4K Ultra HD
Audio
Built-in speaker(s)
Yes
Memory
Internal memory
8 MB
Internal memory type
DDR4
Storage media type
SSD
Total storage capacity
256 GB
Ports & interfaces
HDMI output ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
Network
Ethernet LAN *
Yes
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Camera
Megapixel *
12 MP
Camera type
Single camera
Zoom capability
Yes
Display
Built-in display
Yes
Display
WLED
Display diagonal
8"
Display resolution
1280 x 800 pixels
Touchscreen
Yes
Display
Anti-glare screen
Yes
Features
Telepresence *
Yes
Computer system
Processor family
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model
i5-10500T
Operating system installed
Windows 10 IoT Enterprise
Sustainability
Sustainability certificates
ENERGY STAR
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Power
Power consumption (typical)
65 W
Weight & dimensions
Width
2.57" (65.2 mm)
Depth
8.92" (226.6 mm)
Height
7.61" (193.3 mm)
Weight
3.64 lbs (1.65 kg)
Package width
22.8" (580 mm)
Package depth
11.4" (290 mm)
Package height
14.8" (376 mm)
Package weight
25.8 lbs (11.7 kg)
Packaging content
Cables included
USB Type-C
Wall mounting kit
Yes
Packaging content
HP Presence Port Cover; HP Mini Security Dual VESA Sleeve v3 with Power Supply Holder; HP Presence Control Center; HP Presence Multi-Port Adapter; HP DisplayPort to HDMI True 4k Adapter; T10/T4 Torq wrench; HP Presence Mini Conferencing PC with preloaded Win IoT Enterprise and Microsoft Teams Rooms; HP 90 W Power Supply; HP 65 W USB-C Power Supply; HP Presence 5 m USB-C Cable (with clips); HP See Presence 4K AI Camera (includes camera, wall mount, table mount, 5 m right angle cable, and clips)