HP logo

HP P32u G5 QHD USB-C Monitor

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207062
Info modified on:
18 Nov 2024, 00:03:40
End of life date:
31 Aug 2024
Bullet Points HP P32u G5 QHD USB-C Monitor:
  • - Take advantage of the fast USB-C® connection to power through your workday. With a single cable, this monitor delivers video, data for up to 3 USB-A devices, and 65W charging.
  • - Enjoy stunning, colorful views via QHD resolution, 75Hz refresh rate<sup>[1]</sup>, and 99% SRGB, while the built-in dual speakers provide full, clear sounds.
  • - Clear your mind and keep the focus on your screen through the sleek, 3-sided micro-edge bezel, neat cable management, and slim stand with adjustable height and tilt, or stay in your flow by easily changing settings with the Joypad OSD button or HP Display Center<sup>[2]</sup>.
  • - To do more for the planet, we're helping to close the loop with this EPEAT® registered<sup>[4]</sup> monitor that contains 85% recycled plastics solely from recycled ITE plastics<sup>[5]</sup> and is shipped in 100% recyclable packaging<sup>[6]</sup>.
Guarantee:
3 years limited warranty
Long product name HP P32u G5 QHD USB-C Monitor:

P32u G5 QHD USB-C Monitor

HP P32u G5 QHD USB-C Monitor:

Powerful Productivity
Accelerate your productivity with this massive, 31.5-inch diagonal monitor. Experience the stunning views via QHD and 99 % sRGB and the power of USB-C® connectivity. Along with the modern and functional design, it’s never been easier to get more done.

Short summary description HP P32u G5 QHD USB-C Monitor:

HP P32u G5 QHD USB-C Monitor, 31.5", 2560 x 1440 pixels, Quad HD, 5 ms, Black

Long summary description HP P32u G5 QHD USB-C Monitor:

HP P32u G5 QHD USB-C Monitor. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP P32u G5 QHD USB-C Monitor 64W51AA:
[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[2] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[3] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.
[4] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[6] 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.

[7] Recycling facilities not available in all locations.
[8] Comes with one USB-C® cable.
[9] QHD content is required to view QHD images.
[10] USB-C® and AC power cable included. All other cables sold separately.
[11] Compatible with all P G5 Series displays and these select mini PCs: EliteDesk 800 G6, EliteDesk 805 G6, EliteDesk 800 G8, EliteDesk 805 G8, EliteDesk 800 G9, Elite Mini 600 G9, ProDesk 600 G6, ProDesk 400 G6.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.2 or HDMI 1.4 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1080 at 75 Hz with 8-bit color using one DisplayPort™, HDMI. The video card of the connected PC must be capable of supporting 1920 x 1080 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the Preferred Mode.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Monitors produced from June 2024 comply with China regulation GB 21520-2023.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Included cables may vary by country.
Lock sold separately.
HP Display Center requires Windows 10 (or higher) on host PC and is available from the Windows store.
Mounting hardware sold separately.
A product carbon footprint is defined as the total amount of greenhouse gases emitted directly and indirectly by a product over its lifetime. Greenhouse gas emissions are reported as global warming potential for 100-year time horizon (GWP-100) in units of CO2 equivalence. Calculations are done in accordance with ISO 14040 & ISO 14044. Individual values may not sum to total due to rounding.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.