HP logo

HP P24v G5 FHD Monitor

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211461
Info modified on:
16 May 2025, 10:35:48
End of life date:
30 Apr 2025
Short summary description HP P24v G5 FHD Monitor:

HP P24v G5 FHD Monitor, 23.8", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description HP P24v G5 FHD Monitor:

HP P24v G5 FHD Monitor. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.