location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 G4 Intel® Xeon® Gold 6226R 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A4500 Windows 11 Pro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
643W8UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548064250 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2023 12:38:41
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2023
Product end of life date
Bullet Points HP Z8 G4 Intel® Xeon® Gold 6226R 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A4500 Windows 11 Pro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Pro
  • - Intel Xeon Gold 6226R (22MB Cache, 2.9GHz)
  • - NVIDIA RTX A4500 (20GB GDDR6)
  • - 16GB (2933MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Long product name HP Z8 G4 Intel® Xeon® Gold 6226R 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A4500 Windows 11 Pro Tower PC Black :
The short editorial description of HP Z8 G4 Intel® Xeon® Gold 6226R 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A4500 Windows 11 Pro Tower PC Black

Intel Xeon Gold 6226R (22MB Cache, 2.9GHz), 16GB DDR4-SDRAM, 512GB SSD, DVD-RW, NVIDIA RTX A4500 (20GB GDDR6), LAN, Windows 11 Pro
More>>>
HP Z8 G4 Intel® Xeon® Gold 6226R 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A4500 Windows 11 Pro Tower PC Black:
The official marketing text of HP Z8 G4 Intel® Xeon® Gold 6226R 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A4500 Windows 11 Pro Tower PC Black as supplied by the manufacturer

HP's most powerful desktop workstation

Top-of-the-line power to fuel those who reimagine our world. When you need a workstation with the capability to run complex simulations, handle advanced Machine Learning algorithms and process huge amounts of data, the HP Z8 doesn't disappoint.

Short summary description HP Z8 G4 Intel® Xeon® Gold 6226R 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A4500 Windows 11 Pro Tower PC Black:
This short summary of the HP Z8 G4 Intel® Xeon® Gold 6226R 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A4500 Windows 11 Pro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z8 G4, 2.9 GHz, Intel® Xeon® Gold, 16 GB, 512 GB, DVD-RW, Windows 11 Pro

Long summary description HP Z8 G4 Intel® Xeon® Gold 6226R 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A4500 Windows 11 Pro Tower PC Black:
This is an auto-generated long summary of HP Z8 G4 Intel® Xeon® Gold 6226R 16 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A4500 Windows 11 Pro Tower PC Black based on the first three specs of the first five spec groups.

HP Z8 G4. Processor frequency: 2.9 GHz, Processor family: Intel® Xeon® Gold, Processor model: 6226R. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA RTX A4500. Operating system installed: Windows 11 Pro. Power supply: 1700 W. Chassis type: Tower. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® Gold
Processor model *
6226R
Processor cores
16
Processor boost frequency
3.9 GHz
Processor frequency *
2.9 GHz
Processor cache
22 MB
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory clock speed
2933 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
DVD-RW
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
SATA
SSD form factor
M.2
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA RTX A4500
Discrete graphics card memory
20 GB
Discrete graphics memory type
GDDR6
Network
Ethernet LAN *
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
12
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
2
Line-out
Yes
Line-in
Yes
Ports & interfaces
Combo headphone/mic port
Yes
Serial ports quantity
1
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 5.25" bays
2
Product color *
Black
Country of origin
China
Performance
Market positioning
Performance
Motherboard chipset
Intel C622
Product type *
PC
Software
Operating system installed *
Windows 11 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
1700 W
Weight & dimensions
Width *
8.5" (215.9 mm)
Depth *
21.7" (551.2 mm)
Height *
17.5" (444.5 mm)
Weight *
49.4 lbs (22.4 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes