location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP V194 18.5-IN Monitor computer monitor 18.5" 1366 x 768 pixels HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V194 18.5-IN Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5YR89AS show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP V194 18.5-IN Monitor computer monitor 18.5" 1366 x 768 pixels HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 47.0cm (18.5") HD 1366 x 768 TN
  • - 5ms, 16:9, 200cd/m², 600:1
  • - VGA
Long product name HP V194 18.5-IN Monitor computer monitor 18.5" 1366 x 768 pixels HD LED Black :
The short editorial description of HP V194 18.5-IN Monitor computer monitor 18.5" 1366 x 768 pixels HD LED Black

47.0cm (18.5") HD 1366 x 768 TN, 16:9, 200cd/m², 5ms, 90°/65°, 600:1
More>>>
HP V194 18.5-IN Monitor computer monitor 18.5" 1366 x 768 pixels HD LED Black:
The official marketing text of HP V194 18.5-IN Monitor computer monitor 18.5" 1366 x 768 pixels HD LED Black as supplied by the manufacturer

The everyday, budget-friendly business display.
Get quality presentation features at a price point that doesn’t break the bank with the HP V194 18.5-inch Monitor, a sleek, thin-profile monitor in a compact, space-saving screen size with an unbelievably low price point.

Short summary description HP V194 18.5-IN Monitor computer monitor 18.5" 1366 x 768 pixels HD LED Black:
This short summary of the HP V194 18.5-IN Monitor computer monitor 18.5" 1366 x 768 pixels HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP V194 18.5-IN Monitor, 18.5", 1366 x 768 pixels, HD, LED, 5 ms, Black

Long summary description HP V194 18.5-IN Monitor computer monitor 18.5" 1366 x 768 pixels HD LED Black:
This is an auto-generated long summary of HP V194 18.5-IN Monitor computer monitor 18.5" 1366 x 768 pixels HD LED Black based on the first three specs of the first five spec groups.

HP V194 18.5-IN Monitor. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black

Display
Display diagonal *
18.5"
Display resolution *
1366 x 768 pixels
HD type *
HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1366 x 768
Aspect ratio
16:9
Contrast ratio (typical) *
600:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
90°
Viewing angle, vertical
65°
Pixel pitch
0.0118 x 0.0118" (0.3 x 0.3 mm)
3D
No
Performance
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Country of origin
China
Certification
CE; CB; KC; KCC; NOM; PSB; ICES; TUV-S; CCC; CEL; CECP; SEPA; EPA; ISC; VCCI; FCC; ETL; TUV-GS; TUV; VCCI; BSMI (Taïwan);
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
No
Audio input
No
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Plug and Play
Yes
Power
Power consumption (typical) *
15 W
Power consumption (standby) *
0.5 W
Power consumption (max)
17 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, VGA
Weight & dimensions
Width (with stand)
17.4" (441.4 mm)
Depth (with stand)
8.59" (218.1 mm)
Height (with stand)
13.3" (338.6 mm)
Weight (with stand)
5.73 lbs (2.6 kg)
Width (without stand)
17.4" (441.4 mm)
Depth (without stand)
1.79" (45.4 mm)
Height (without stand)
10.9" (277.7 mm)
Other features
TV tuner integrated
No
Country Distributor
United Arab Emirates 1 distributor(s)
United Kingdom 1 distributor(s)