location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket Select Photo Printer, Print

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sprocket
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Sprocket Select Photo Printer, Print
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5XH50A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905248735 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 25 May 2023
Product end of life date
Bullet Points HP Sprocket Select Photo Printer, Print
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Edit, remix, refine and print your photos with exclusive stickers, frames and more – only available from HP with Sprocket Select using the HP Sprocket app.[3]
  • - Simply tag a photo in your camera roll or social media, and it’s queued up to print. It’s that easy.[2]
  • - Designed to use with sticky-backed paper for 30% larger photos than Sprocket to tell your story—it’s perfect for journaling, photo walls, and other creative projects.[2]
Guarantee: One-year limited hardware warranty; access to world class support services through www.support.hp.com
Long product name HP Sprocket Select Photo Printer, Print :
The short editorial description of HP Sprocket Select Photo Printer, Print

Sprocket Select Photo Printer, ZINK, 321 x 600 dpi, 64 MB, LED
More>>>
HP Sprocket Select Photo Printer, Print:
The official marketing text of HP Sprocket Select Photo Printer, Print as supplied by the manufacturer

Your Moment. Your Take. Instantly print 30% larger photos from your smartphone.[4]
Make the moment yours with exclusive designer stickers and frames for printing instant photos from your smartphone that are 30% larger than Sprocket.[2] Easily transform photos into curated memories—perfect for journaling and photo walls.[2,3]

Short summary description HP Sprocket Select Photo Printer, Print:
This short summary of the HP Sprocket Select Photo Printer, Print data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprocket Select Photo Printer, Print, ZINK (Zero ink), 321 x 600 DPI, Borderless printing, Bluetooth, Direct printing, Teal

Long summary description HP Sprocket Select Photo Printer, Print:
This is an auto-generated long summary of HP Sprocket Select Photo Printer, Print based on the first three specs of the first five spec groups.

HP Sprocket Select Photo Printer, Print. Print technology: ZINK (Zero ink), Maximum resolution: 321 x 600 DPI, Borderless printing. Bluetooth. Direct printing. Product color: Teal

Your photo stylist

Access exclusive designer features for fashionable frames, stickers, and more, using the HP Sprocket app.[3]
Edit and print wallet-sized photos from your smartphone, with the HP Sprocket app.[2]
Download the HP Sprocket app to customize your photos with stickers and doodles before you print them.[2]
Scan Sprocket Select and photos for content in augmented reality— videos, geolocation features, and more.[2]

Tag it. Print it.

Seamlessly print photos from your smartphone—favorite in your camera roll or bookmark on social media.[2]
Sprocket Select wakes instantly from sleep mode—print quickly through the HP Sprocket app using Bluetooth®.[5]
Create a shared album with Google Photos.[2] View and print photos in one place with the HP Sprocket app.[2]
Easily share Sprocket Select with additional smartphones, and track photos with customizable LED lights.[6]

Bigger photos.[4] Better stories.

Print glossy 2.3 x 3.4 inch (5.8 x 8.6 cm) sticky-backed photos for journals and other creative projects.[2]
About the size of a cell phone, this portable photo printer goes virtually anywhere.
This thin, portable photo printer is designed to match your style.
Easily load the HP Sprocket 2.3 x 3.4 inch (5.8 x 8.6 cm) Photo Paper for simple photo printing.[7]

Fashionable photo features

Get access to exclusive designer features to add fashionable frames, stickers, and more to your photos, using the HP Sprocket app.[3]

Ready to print in an instant

Sprocket Select wakes instantly from sleep mode, so you can print quickly through the HP Sprocket app using Bluetooth®.[5]

Prints with personality

Download the HP Sprocket app to customize your photos with stickers and doodles before you print them.[2]

Make your mark

Get a seamless way to print photos from your smartphone—favorite it in your camera roll or bookmark it on social media.[2]

Wallet-sized photo fun

Edit and print wallet-sized photos from your smartphone, with the HP Sprocket app.[2]

Pocket-size printer

About the size of a cell phone, this portable photo printer goes virtually anywhere.

Print it. Stick it.

Print bright, glossy, 2.3 x 3.4 inch (5.8 x 8.6 cm) sticky-backed photos with vibrant colors—perfect for journals, photo walls, and other creative projects.[2]

Photo paper for easy printing

Easily load the HP Sprocket 2.3 x 3.4 inch (5.8 x 8.6 cm) Photo Paper for simple photo printing.[7]

Photo sharing made simple

Create a shared album with Google Photos. It's seamless to view and print photos in one place with the HP Sprocket app.[2]

Easy, personalized photo printing

Easily share your Sprocket Select with additional smartphones, and keep track of photos with customizable LED lights.[6]

Printing
Borderless printing *
Yes
Duplex printing
No
Print technology *
ZINK (Zero ink)
Maximum resolution *
321 x 600 DPI
Features
Product color *
Teal
Color name
Mist
Built-in display
Yes
Display
LED
Country of origin
Vietnam
HP segment
Home, Home office
Input & output capacity
Total input capacity
10 sheets
Maximum input capacity
10 sheets
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
Optional connectivity
Bluetooth
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
Yes
Performance
Internal memory
64 MB
Maximum internal memory
64 MB
Card reader integrated
No
Power
Power source *
Battery
Power
Power consumption (printing) *
22.46 W
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
700 mAh
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
5 - 70%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
3.46" (88 mm)
Depth
5.13" (130.4 mm)
Height
0.689" (17.5 mm)
Weight
6.35 oz (180 g)
Packaging data
Package weight
12.7 oz (360 g)
Logistics data
Number of cartons per pallet
1350 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
1350 pc(s)
Technical details
Number of cartons per pallet layer
18 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 02:02:23
Uk has collected 14 expert reviews for HP Sprocket Select photo printer ZINK (Zero ink) 321 x 600 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
impulsegamer.com
Updated:
2019-12-15 06:46:36
HighlightsIn order to use the very clever HP Sprocket Select, you do need an Apple or Android (reviewed) device with Bluetooth 5.0 connectivity and the free HP Sprocket app. Once you have downloaded the app onto your smartphone, connecting the printer i...
Bottom line The HP Sprocket Select is a very clever and fun portable printing and the only drawback is that the photos are a little on the pricey side...
90%
cravingtech.com
Updated:
2020-01-05 08:18:07
HP Sprocket Select Review – Smartphones get better and better in taking pictures, making our memories more desirable and real. While we all like to post our memories on our social media channels, there's nothing more personal than having printed photos on...
Bottom line HP Sprocket Select is a fun, easy-to-use, portable, photo printer suitable for all ages. You can print photos directly from your phone via Bluetooth, or from your social media like Instagram or Facebook.The portable photo printer has a lot of use – to sha...
90%
techadvisor.co.uk
Updated:
2020-10-14 05:58:54
Amazon Prime Day is coming! Our product recommendations are based on retail prices that are updated daily, but Amazon deals on 13-14 October may bring even better value for Prime members on a wider range of products. The HP Sprocket Select portable printe...
Good Super lightweight, Straightforward app UX, Improved Zink print quality...
Bad Occasional paper loading issues...
Bottom line The Sprocket Select is undoubtedly aimed at the social media generation that indulges in the immediacy of smartphones but equally pines for the nostalgia and tangible nature of printed photos. While instant prints on film remain expensive in the long run...
80%
techaeris.com
Updated:
2019-12-02 02:02:23
It was just a few weeks ago that we reviewed the HP Sprocket Studio photo printer, and we loved it enough to give it a 9.4 out of 10 rating. But, we also had its little brother in house for review, and while we loved the Studio, we had to hold out giving...
Good Slim and pocket-able design, Easy to use and setup, Intuitive app simple to navigate, Quality of prints is as good or better than places like Walgreens...
Bad It's pretty pricey for the size of the device...
Bottom line Yes, the HP Sprocket Select is pricey and if you're reading this and thinking a lot about the price, then it's probably not for you. Those that it is for are probably not reading this far and have already clicked the link to purchase. I recommend the HP S...
96%
Disclaimer HP Sprocket Select Photo Printer, Print:
Disclaimer

[1] Bluetooth is a registered mark owned by its proprietor and used by HP Inc. under license. Learn more at hp.com/go/mobileprinting.
[2] HP Sprocket app required.
[3] Certain stickers, frames and other content are only available to HP Sprocket Select users. HP Sprocket app required.
[4] Compared to HP Sprocket.
[5] HP Sprocket app required. Bluetooth is a registered mark owned by its proprietor and used by HP Inc. under license. Learn more at hp.com/go/mobileprinting.
[6] HP Sprocket app required. A limited amount of users can connect at once.
[7] Not included, please purchase separately.