icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
HP logo

HP 65W USB-C Auto Adapter

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
309358
Info modified on:
14 Jun 2024, 10:28:38
End of life date:
31 Jul 2022
Guarantee:
One-year limited warranty.
Long product name HP 65W USB-C Auto Adapter:

65W USB-C Auto Adapter

HP 65W USB-C Auto Adapter:

Extend battery life while on the go
Power and charge your notebook, tablet or phone wherever you go with the HP 65W USB-C Auto Adapter, which connects to your car’s cigarette lighter outlet.

Short summary description HP 65W USB-C Auto Adapter:

HP 65W USB-C Auto Adapter, Auto, 20 V, 65 W, Business, Black, 0 - 35 °C

Long summary description HP 65W USB-C Auto Adapter:

HP 65W USB-C Auto Adapter. Power supply type: Auto, Input voltage: 20 V, Output power: 65 W. Product color: Black. Cable length: 39.4" (1 m), Width: 3.15" (80 mm), Depth: 1.69" (43 mm). Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.