HP logo

HP 5S4C0AA memory module 32 GB DDR5 4800 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167647
Info modified on:
09 Oct 2024, 09:44:25
End of life date:
31 Mar 2024
Long product name HP 5S4C0AA memory module 32 GB DDR5 4800 MHz:

HP 32GB DDR5 4800 Memory

HP 5S4C0AA memory module 32 GB DDR5 4800 MHz:

Upgrade memory. Boost performance.
If you are using a lot of memory-intensive applications and notice your laptop is running slow or crashing, consider adding 32GB 4800MHz DDR5 Memory. It's an easy way to boost the performance and user experience from your current HP laptop PC.

Short summary description HP 5S4C0AA memory module 32 GB DDR5 4800 MHz:

HP 5S4C0AA, 32 GB, DDR5, 4800 MHz

Long summary description HP 5S4C0AA memory module 32 GB DDR5 4800 MHz:

HP 5S4C0AA. Component for: Laptop, Internal memory: 32 GB, Internal memory type: DDR5, Memory clock speed: 4800 MHz

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.