location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 22-c1013w AMD Ryzen™ 3 3200U 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22-c1013w
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5QB59AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905945641 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP 22-c1013w AMD Ryzen™ 3 3200U 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 3 3200U (4MB Cache, 2.6GHz)
  • - 54.6 cm (21.5") Full HD 1920 x 1080 IPS Touch
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Long product name HP 22-c1013w AMD Ryzen™ 3 3200U 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black :
The short editorial description of HP 22-c1013w AMD Ryzen™ 3 3200U 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black

AMD Ryzen 3 3200U (4MB Cache, 2.6GHz), 8GB DDR4-SDRAM, 1000GB HDD, 54.6 cm (21.5") Full HD 1920 x 1080 IPS Touch, DVD±RW, AMD Radeon Vega 3, LAN, WLAN, Bluetooth, HP Privacy HD, Windows 10 Home 64-bit
More>>>
HP 22-c1013w AMD Ryzen™ 3 3200U 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black:
The official marketing text of HP 22-c1013w AMD Ryzen™ 3 3200U 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer

Beautiful All-in-One design. Built to perform.
This beautiful, powerful All-in-One PC has the storage to satisfy all your family’s needs and help you get things done. Whether it’s for work or play—you’ve found highly attractive design to match high performance.

Short summary description HP 22-c1013w AMD Ryzen™ 3 3200U 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black:
This short summary of the HP 22-c1013w AMD Ryzen™ 3 3200U 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 22-c1013w, 21.5", Full HD, AMD Ryzen™ 3, 8 GB, 1 TB, Windows 10 Home

Long summary description HP 22-c1013w AMD Ryzen™ 3 3200U 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of HP 22-c1013w AMD Ryzen™ 3 3200U 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

HP 22-c1013w. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD Ryzen™ 3, Processor frequency: 2.6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Black

Space and Performance
Space and Performance

With the latest processor and enough storage for you and your family, seamlessly go from sending work emails to uploading vacation photos with ease.

A centerpiece for the home
A centerpiece for the home

Bring home a modern look and feel. This All-in-One PC displays more with an ultra-thin bezel and has an adjustable tilt stand allowing you to work from multiple perspectives. Designed to brighten any room.

Peace of mind you deserve
Peace of mind you deserve

This PC makes it easy to stay connected to family and friends. Includes an HD camera—equipped with a slide switch for privacy—plus, built-in speakers and easy Wi-Fi connectivity. Now, you can stay in touch while maintaining peace of mind.

Hard drive storage
Hard drive storage

Don’t worry about growing your collection of digital movies, songs, and pictures. With massive storage options you can save it all, and still have plenty of room left over.

2nd Generation AMD Ryzen™ 3 Desktop Processor
2nd Generation AMD Ryzen™ 3 Desktop Processor

Uplift your performance and play with 2nd Generation AMD Ryzen Processors. Combined with Vega graphics, take on high frequency 1080p gaming, while multitasking seamlessly for your everyday tasks. [2]

FHD IPS touchscreen
FHD IPS touchscreen

Always see your content at its best with 178° wide-viewing angles and a vibrant picture. And with touchscreen technology, you can control your PC right from the screen. [3]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Windows 10
Windows 10

Do great things confidently with the familiar feel of Windows - only better. [1]

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Re-writable DVD drive
Re-writable DVD drive

Watch and write DVDs using the integrated optical drive. [4]

802.11 a/c (1x1) WLAN & Bluetooth® 4.2
802.11 a/c (1x1) WLAN & Bluetooth® 4.2

Stay connected to Wi-Fi and to Bluetooth® accessories with wireless technology. [5]

Display
Display diagonal *
21.5"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
Screen shape
Flat
RGB color space
NTSC
Anti-glare screen
Yes
Color gamut
72%
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 3
Processor model *
3200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.6 GHz
Processor cache
4 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
ECC
No
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
AMD Radeon Vega 3
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Built-in microphone
Yes
Audio system
DTS Studio Sound
Camera
Built-in camera *
Yes
Camera HD type
HD
Privacy camera
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Antenna type
1x1
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.2
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Microphone in
No
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Product color *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Trial software
Microsoft Office 365, McAfee LiveSafe
Bundled software
Dropbox
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP Privacy HD
HP segment
Home
Power
AC adapter power
65 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
19.3" (490.3 mm)
Depth (with stand)
8.04" (204.1 mm)
Height (with stand)
15.4" (390.7 mm)
Weight (with stand)
11.9 lbs (5.39 kg)
Package width
23.5" (598 mm)
Package depth
9.76" (248 mm)
Package height
19" (483 mm)
Package weight
17.1 lbs (7.76 kg)
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No
Display bezel technology
Micro-Edge
Display diagonal (metric)
21.5" (54.6 cm)
Autonomy mode
No
Detachable display
No
Disclaimer HP 22-c1013w AMD Ryzen™ 3 3200U 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 5 (802.11ac) Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD's numbering is not a measurement of clock speed.
[3] Full high-definition (FHD) content is required to view FHD images.
[4] Actual speeds may vary. Don't copy copyright-protected materials.
[5] Wireless access point and Internet service required. Availability of public wireless access points limited. The specifications for the 802.11ac WLAN are draft specifications and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the laptop to communicate with other 802.11ac WLAN devices. Bluetooth® is a trademark owned by its proprietor and used by HP Inc. under license.