HP logo

HP Pavilion 590-p0032 Intel® Core™ i5 i5-9400 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10649
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Oct 2020
Short summary description HP Pavilion 590-p0032 Intel® Core™ i5 i5-9400 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC Silver:

HP Pavilion 590-p0032, 2.9 GHz, Intel® Core™ i5, 16 GB, 512 GB, DVD-RW, Windows 10 Home

Long summary description HP Pavilion 590-p0032 Intel® Core™ i5 i5-9400 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Mini Tower PC Silver:

HP Pavilion 590-p0032. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 310 W. Chassis type: Mini Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.