location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook x360 1040 G5 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook x360
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1040 G5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5JC91AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015893702 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Feb 2020
Product end of life date
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook x360 1040 G5 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hybrid (2-in-1) Convertible (Folder) Silver
  • - Intel® Core™ i5 i5-8350U 1.7 GHz
  • - Touchscreen 14" Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 56 Wh 65 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description HP EliteBook x360 1040 G5 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the HP EliteBook x360 1040 G5 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook x360 1040 G5, Intel® Core™ i5, 1.7 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook x360 1040 G5 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook x360 1040 G5 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 14" Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook x360 1040 G5. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8350U, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Silver

The story is currently unavailable. Please, contact us.
Design
Product type *
Hybrid (2-in-1)
Product color *
Silver
Form factor *
Convertible (Folder)
Country of origin
China
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display glass type
Gorilla Glass
Display brightness
700 cd/m²
Display diagonal (metric)
14" (35.6 cm)
Dual-screen
No
RGB color space
NTSC
Color gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8350U
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
1.7 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
L3
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
32 GB
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD memory type
TLC
SSD interface
SATA
SSD form factor
M.2
Self-Encrypting Drive (SED)
Yes
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
1080p
Front camera HD type
Full HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 8265
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Near Field Communication (NFC)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Headphone outputs
1
Performance
Ambient light sensor
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3L9
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124969
Conflict-Free processor
Yes
Brand-specific features
HP JumpStart
Yes
HP Sure View
Yes
HP speaker type
HP Quad Speakers
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP front camera
HP Webcam FHD
HP Software provided
JetAdvantage; HP Hotkey Support;HP LAN Protection; Software HP Noise Cancellation;HP PhoneWise; Compre o Office; Suporte a Miracast nativa
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
56 Wh
Power
AC adapter power
65 W
Weight & dimensions
Width
12.7" (321.4 mm)
Depth
8.46" (215 mm)
Height
0.665" (16.9 mm)
Weight *
2.98 lbs (1.35 kg)
Packaging data
Package width
2.72" (69 mm)
Package depth
19" (483 mm)
Package height
12" (305 mm)
Packaging content
Keyboard included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-08 06:39:55
Uk has collected 28 expert reviews for HP EliteBook x360 1040 G5 Intel® Core™ i5 i5-8350U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
itpro.co.uk
Updated:
2019-12-08 06:39:55
Sign up for our daily newsletterImage 1 of 10In terms of business-grade computers, it's perhaps HP which has the most impressive heritage of all. Year after year we consistently see new additions to the company's lines of computers bundled with fresh...
Good Impressive privacy features, Antiglare screen coating works wonders, brilliant build quality, Responsive touchscreen/stylus combo...
Bad Display is poor indoors, Performance and battery could be better...
Bottom line If you're looking for a privacy-focused machine with bountiful versatility, look no further. The performance isn't market-leading and neither is the battery life, but it does everything to a good standard. It's the classic ‘jack of all trades, master o...
80%
zdnet.com
Updated:
2019-12-08 06:39:55
It's been 10 years since Samsung launched the first Galaxy S device and this year's model continues building upon the Galaxy Foundation with innovative tech, enhanced intelligence, and an overall solid competitor to the iPhone XS Max.For more see: Galaxy...
0%
zdnet.com
Updated:
2019-12-08 06:39:55
As you'd expect from its name, HP's EliteBook x360 1040 G5 is a premium 360-degree convertible laptop. It has a starting price of £1,415 (inc. VAT), but you can pay an eye-watering £3,913 (inc. VAT) for the most expensive off-the-shelf configuration.Like...
Good Compact, solidly built 14-inch convertible, Long battery life, Good stereo speakers, HP Sure View Privacy Screen option, 4G LTE option...
Bad Expensive with additional options...
Bottom line There's nothing revolutionary about HP's Elitebook x360 1040 G5, but it's a solid convertible laptop that performs well. Build quality and specification choices are generally impressive, although the 400cd/m² screen is rather dim and we'd like to see a pr...
82%
Laptopmag.com
Updated:
2019-12-08 06:39:55
The HP EliteBook x360 1040 G5 is a 2-in-1 business laptop with excellent features. For $2,349 (starting at $1,499), you get strong Core i7 performance, a tactile keyboard, solid speakers and good battery life all packed inside a sleek, military-tested alu...
Good Sleek, aluminum build, Punchy keyboard, Solid audio, Strong performance, Good battery life...
Bad Hazy display, A lot of bloatware...
Bottom line The HP EliteBook x360 1040 G5 has strong performance, great battery life and a comfortable keyboard, but its display is a little hazy...
80%
neowin.net
Updated:
2019-12-08 06:39:55
There are very few laptops that I'd put into the "nearly perfect" category. Up until now, the only PC I've ever said might be the perfect laptop is the 2017 Lenovo ThinkPad X1 Yoga with its OLED display. But the HP EliteBook x360 1040 G5 gets that title...
Bottom line The HP EliteBook x360 1040 G5 is one of the best PCs that I've used in a long time. It's really just phenomenal. I refuse to call any laptop perfect, because in a world of billions of devices, there's always something better out there. But this is one of...
100%
arstechnica.com
Updated:
2019-12-08 06:39:55
The battle of the business notebooks is in full swing as HP tries to one-up Lenovo—and itself—all in one go. HP scored a winner with an updated 13-inch Elitebook x360 it released last year. Now it's full-speed ahead with the new Elitebook x360 1040 G5, th...
Good Relatively compact design, even with its 14-inch display, Etched-glass anti-glare screen option is a nice touch, Two USB-A ports in addition to two Thunderbolt 3 ports, Good performance, Good battery life...
Bad No microSD card slot, Bad location for page navigation keys, Active Pen costs more, No webcam shutter...
0%
notebookcheck.net
Updated:
2019-12-08 06:39:55
Better than the Spectre 13. The latest EliteBook carries almost every you want from an Ultrabook: tablet mode, super-bright display, 4G LTE, Thunderbolt 3, NFC, crisp keyboard, narrow bezels, long battery life. the list goes on and on. Just be ready to...
Good surfaces excellent at deterring fingerprints, excellent trackpad responsiveness, extensive security features, very bright display options, dual Thunderbolt 3 ports, 4G LTE and NFC optional, crisp keyboard feedback, loud internal speakers, 120 Hz panel op...
Bad disappointing Core i7 performance; weak CPU Turbo Boost, slow display response times; noticeable ghosting, weak GPU performance; no discrete graphics, matte anti-glare option is very grainy, HP Active Pen stylus sold separately, top display bezel is rela...
92%