location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Neverstop Laser MFP 1202nw, Print, copy, scan, Scan to PDF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Neverstop Laser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Neverstop Laser MFP 1202nw, Print, copy, scan, Scan to PDF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5HG93A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441170955 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 217273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2024 07:10:23
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 May 2022
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Neverstop Laser MFP 1202nw, Print, copy, scan, Scan to PDF
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scan to PDF
  • - Print, copy, scan
  • - Print speed up to 21 ppm (black)
  • - Up to 600 x 600 x 2 dpi
Guarantee: One year standard limited hardware warranty and get up to 3 years extended warranty upon registration at http://www.hp.com/eu/3yearwarranty
Long product name HP Neverstop Laser MFP 1202nw, Print, copy, scan, Scan to PDF :
The short editorial description of HP Neverstop Laser MFP 1202nw, Print, copy, scan, Scan to PDF

Neverstop Laser MFP 1202nw
More>>>
HP Neverstop Laser MFP 1202nw, Print, copy, scan, Scan to PDF:
The official marketing text of HP Neverstop Laser MFP 1202nw, Print, copy, scan, Scan to PDF as supplied by the manufacturer

Exceptional value out of the box – up to 60% savings on toner[2] with 5000 pages of toner included.[3] Get up to 7x more pages in box.[4] Print, scan, and copy, and restore toner levels for less.[2] Print and scan virtually anywhere with HP Smart app.[5]

Short summary description HP Neverstop Laser MFP 1202nw, Print, copy, scan, Scan to PDF:
This short summary of the HP Neverstop Laser MFP 1202nw, Print, copy, scan, Scan to PDF data-sheet is auto-generated and uses the product title and the first six key specs.

HP Neverstop Laser MFP 1202nw, Print, copy, scan, Scan to PDF, Laser, Mono printing, 600 x 600 DPI, A4, Direct printing, Black, White

Long summary description HP Neverstop Laser MFP 1202nw, Print, copy, scan, Scan to PDF:
This is an auto-generated long summary of HP Neverstop Laser MFP 1202nw, Print, copy, scan, Scan to PDF based on the first three specs of the first five spec groups.

HP Neverstop Laser MFP 1202nw, Print, copy, scan, Scan to PDF. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Up to 60% savings on toner[2]

Count on toner savings right out of the box.[2] Get up to 60% savings on toner every time you reload.[2]
Help save on laser quality. Get the lowest toner cost compared to traditional HP toner cartridges.[2]
Breeze through tasks with versatile MFP performance – print, scan, and copy.
Business doesn’t need to wait for your printer. Help maximise your uptime with fast print speeds.

Up to 7x more pages than in-class laser[4]

Get more toner in-box delivering up to 7x more pages than in-class laser.[4]
Count on thousands of pages right out of the box – 5,000 pages of toner included.[3]
Handle large print jobs and reload paper less often with a 150 sheet capacity paper tray.

Save every time you reload[2]

HP's reloadable toner system gives you easy, convenient, mess-free toner reloads.[6]
Reload toner with confidence. Quickly restore toner levels with the toner reload kit.[7]
This innovative laser printer delivers exceptional quality, page after page.
Produce sharp text and bold blacks for all your documents.

Stay productive from anywhere

Print, scan, and send a secure fax from anywhere, with HP Smart app.[5]
Easily share resources – access and print with wireless and Ethernet networking.[1]
Connect your mobile device directly to your printer – and easily print without accessing a network.[8]
Save time and eliminate steps in repetitive tasks with customisable shortcuts.[5]

Extend your printing reach

Get print speeds up to 20 ppm.

Uncompromising laser quality

Produce sharp text and bold blacks for high-quality, black-and-white documents.

Tackle the essentials – print, scan, copy

Breeze through tasks with versatile MFP performance – print, scan, and copy.

Fast printing

Quickly and easily restore toner levels with the toner reload kit.

Simple, intuitive control panel

Start printing right away. The intuitive control panel helps you complete projects quickly and easily.

Thousands of pages right out of the box

Get 5000 pages of toner right out of the box[3] – up to 7x more pages than in-class HP lasers.[4] [2,6]

Freedom to work anywhere

Print, scan, and copy virtually anywhere, and receive notifications on your phone, with HP Smart app.[5] [5]

Mess-free reload[6]

Get a mess-free experience,[6] and easily restore toner levels with the toner reload kit.[7] [3,6]

No network, no problem

Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[8] [8]

Up to 60% savings on toner<sup>[2]</sup>
Up to 60% savings on toner[2]

Count on toner savings right out of the box.[2] Get up to 60% savings on toner every time you reload.[2]

Automate scanning tasks and save time
Automate scanning tasks and save time

Eliminate steps in repetitive tasks with customisable shortcuts, using Smart Tasks in HP Smart app.[5] [5]

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
16 s
Time to first page (black, normal)
8.5 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
11.6 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed scanner
Scan technology
D-CIS
Image formats supported
BMP, JPG, PNG, RAW, TIFF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
250 - 2500 pages per month
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
1
Page description languages
URF, PWG, PCLmS
All-In-One-multitasking
Yes
Country of origin
China
Replacement cartridges
HP 143A Black Original Neverstop Laser Toner Reload Kit (Yield ~2500 pages); HP 143AD Dual pack Black Original Neverstop Laser Toner Reload Kit (Yield ~2x2500 pages); HP 144A Black Original Laser Imaging Drum (includes ~5000 pages of inbox toner, useful life of ~20000 pages) Declared black toner page yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors.
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Plain paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL
Borderless printing media sizes
Legal
Custom media width
4.13 - 8.5" (105 - 216 mm)
Custom media length
5.85 - 14" (148.5 - 356 mm)
Paper tray media weight
60 - 120 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
64 MB
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6.5 dB
Design
Product color *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (printing)
338 W
Power consumption (ready)
3.3 W
Power consumption (sleep)
0.95 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.305 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra, Mac OS X 10.11 El Capitan
Linux operating systems supported
Yes
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Storage temperature (T-T)
-20 - 50 °C
Operating temperature (T-T)
15 - 32.5 °C
Certificates
Certification
EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN55024: 2010, EN 55032: 2012/AC: 2013, 47 CFR Part 15, Subpart B I ANSI C63.4-2009, ICES-003 Issue 5, KN32, KN35, GB/T 9254-2008, GB17625.1-2012, CISPR22: 2008, CISPR32: 2012,CNS 13438 (Other EMC approvals as required by individual countries).
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Doesn't contain
Mercury
Weight & dimensions
Width
15" (380.5 mm)
Depth
11.6" (293.4 mm)
Height
11.3" (287 mm)
Weight
19.4 lbs (8.78 kg)
Packaging data
Package width
18.9" (481 mm)
Package depth
15.4" (390 mm)
Package height
16.6" (421 mm)
Package weight
24.7 lbs (11.2 kg)
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Warranty card
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet weight
11.9 oz (336 g)
Number of layers per pallet
5 pc(s)
Quantity per pallet
30 pc(s)
Technical details
Number of cartons per pallet layer
6 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 82.9" (1200 x 1000 x 2106 mm)
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer.
Acoustic power emissions (ready)
26 dB
Acoustic pressure emissions bystander (ready)
26 dB
Source Testseek summary Average rating
Reviews
Updated:
2020-11-21 04:34:17
Uk has collected 24 expert reviews for HP Neverstop Laser MFP 1202nw and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itpro.co.uk
Updated:
2020-11-21 04:34:17
Buy a cheap mono laser device and you're usually saddled with expensive supplies that can make it poor value over the long term. HP is one of several manufacturers beginning to offer an alternative. The Neverstop 1202nw is a simple mono laser MFP that arr...
80%
itwire.com
Updated:
2020-11-21 04:34:17
HP's latest SOHO all-in-one is aimed at those looking for low running costs.Most laser printers use a cartridge system that combines toner and drum in a single unit that can be easily and cleanly replaced. Consequently, some owners look to save money by r...
0%
techradar.com
Updated:
2020-11-21 04:34:17
HP's Neverstop laser printers are the first to use a refillable tank for the toner. That means no more expensive toner cartridges and, therefore, much lower per-page print costs — up to 60% less according to HP. The HP Neverstop Laser MFP 1202nw tested he...
Good No expensive toner cartridges, Refuelling is easy, Space-saving design, Consistent print quality...
Bad No auto-duplex or ADF, Small LCD panel, Limited print/scan resolution, Slow printing for a laser...
Bottom line The HP Neverstop Laser MFP 1202nw is a compact and smart-looking all-in-one laser printer that turns out consistently crisp monochrome pages, but it's the ground-breaking toner tank system that trumps every other budget laser printer. With the lowest runn...
80%
stuff.tv/my/
Updated:
2020-11-21 04:34:17
With the constant upgrades in technology, it's an irony that things are becoming even more simple to use and adopt - despite the fact that the technologies behind them are leaps and bounds more sophisticated than ever. So my question for today is fairly s...
Good HP Smart app makes setting up and installing printer a walk in the park, Printing, scanning and copying is very easy to perform, Good black and white laser print outs with enough clarity, Reload kit is quite innovative, and makes it very easy to reload to...
Bad Prints in black and white only, Printer indicates "out-of-paper" sometimes even with a lot of paper loaded, No multi-feed capability for scanning or copying...
100%
zdnet.com
Updated:
2020-11-21 04:34:17
HP has been rather slow getting in on the act with refillable 'tank' printers in the past, with its Smart Tank range of inkjet printers taking almost a year to reach the UK and US following a somewhat low-key launch in Asia and Pacific regions. But the co...
Good Big savings on cost of replacement toner, Good print speed and quality, Quick and easy toner 'reload' process...
Bad Mono printing only...
Bottom line HP's lack of enthusiasm for 'tank' printing in recent years has been disappointing, but the introduction of the Neverstop laser range is a genuine innovation that could provide real savings for business users working from home or in small offices. There's...
80%
Country Distributor
Sverige 2 distributor(s)
Suomi 2 distributor(s)
United Kingdom 2 distributor(s)
Canada 1 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Neverstop Laser MFP 1202nw, Print, copy, scan, Scan to PDF:
Disclaimer

[1] Wireless operations are compatible with 2.4 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting.
[2] Based on internal HP comparison of MRSP and cost-per-page of in-class HP LaserJet Pro M15 and HP LaserJet Pro MFP M28 with standard-fill HP 44A/48A Black Original LaserJet Toner Cartridge, as of March 2020. For details see http://www.hp.com/go/learnaboutsupplies.
[3] Actual yield varies considerably based on content of printed pages and other factors. Average based on ISO/IEC 19752 and continuous printing. For details see http://www.hp.com/go/learnaboutsupplies.
[4] Based on HP LaserJet Pro M15 and HP LaserJet Pro MFP M28 with standard-fill HP 44A/48A Black Original LaserJet Toner Cartridge with ISO yield of 500 pages. Actual yield varies considerably based on content of printed pages and other factors. Average based on ISO/IEC 19752 and continuous printing. For details see http://www.hp.com/go/learnaboutsupplies.
[5] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting. Certain features/software are available in English language only.
[6] When used in accordance with setup instructions.
[7] Toner reload kit is not included with the printer; please purchase separately.
[8] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at hp.com/go/mobileprinting.  Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[2] Based on internal HP comparison of MRSP and cost-per-page of in-class HP LaserJet Pro M15 and HP LaserJet Pro MFP M28 with standard-fill HP 44A/48A Black Original LaserJet Toner Cartridge, as of March 2020. For details see http://www.hp.com/go/learnaboutsupplies.
[3] Actual yield varies considerably based on content of printed pages and other factors. Average based on ISO/IEC 19752 and continuous printing. For details see http://www.hp.com/go/learnaboutsupplies.
[5] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting. Certain features/software are available in English language only.
[6] When used in accordance with setup instructions.
[8] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
Technical specification disclaimers
Apple AirPrint - mobile device must have AirPrint®. Wireless operations are compatible with 2.4 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Google Cloud Print™ 2.0 - requires Google Cloud Print™ registration and Google account. Wireless operations are compatible with 2.4 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115 V device.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115 V device.
HP Black Original Laser Imaging Drum (introductory 5,000 page black toner yield provided, with 20,000 page Imaging Drum useful life). Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Declared black toner page yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.