location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP S430c computer monitor 43.4" 3840 x 1200 pixels WUXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S430c
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5FW74A8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015717480 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2021
Product end of life date
Bullet Points HP S430c computer monitor 43.4" 3840 x 1200 pixels WUXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 43.4" VA
  • - WUXGA 3840 x 1200 pixels 32:10
  • - 60 Hz 5 ms 300 cd/m² 3000:1
  • - Flicker-free technology
  • - 80 W
More>>>
Short summary description HP S430c computer monitor 43.4" 3840 x 1200 pixels WUXGA Black:
This short summary of the HP S430c computer monitor 43.4" 3840 x 1200 pixels WUXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP S430c, 43.4", 3840 x 1200 pixels, WUXGA, 5 ms, Black

Long summary description HP S430c computer monitor 43.4" 3840 x 1200 pixels WUXGA Black:
This is an auto-generated long summary of HP S430c computer monitor 43.4" 3840 x 1200 pixels WUXGA Black based on the first three specs of the first five spec groups.

HP S430c. Display diagonal: 43.4", Display resolution: 3840 x 1200 pixels, HD type: WUXGA, Response time: 5 ms, Native aspect ratio: 32:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
43.4"
Display resolution *
3840 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
32:10
Panel type *
VA
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
1800R
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1400 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 3840 x 1200
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.0108 x 0.0108" (0.274 x 0.274 mm)
Pixel density
92 ppi
Horizontal scan range
30 - 90 kHz
Vertical scan range
24 - 60 Hz
Display scanning frequency
8
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
Yes
Built-in microphone
Yes
Design
Market positioning *
Business
Product color *
Black
Certification
BSMI; CB; CCC; CE; CEL; cTUVus; EAC; EPA; FCC; ICES; ISO 9241-307; KCC; PSB; TCO Certified; TUV-S; UL; VCCI; WEEE; ISC
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of upstream ports
2
Ports & interfaces
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
3.94" (10 cm)
Swiveling
Yes
Swivel angle range
-10 - 10°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
Plug and Play
Yes
Power
Power consumption (typical) *
80 W
Power consumption (standby) *
0.5 W
Power consumption (max)
220 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
41.6" (1057 mm)
Depth (with stand)
10.1" (256 mm)
Height (with stand)
19.3" (491 mm)
Width (without stand)
41.6" (1057 mm)
Depth (without stand)
5.54" (140.8 mm)
Height (without stand)
14.2" (361.9 mm)
Weight (without stand)
31.5 lbs (14.3 kg)
Packaging data
Package width
49.4" (1255 mm)
Package depth
14.6" (370 mm)
Package height
21.9" (556 mm)
Package weight
53.4 lbs (24.2 kg)