location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Tech 15.6" Backpack Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Tech
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5EF02AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015631175 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:56
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP Pavilion Tech 15.6" Backpack Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Backpack 15.6" Gray
  • - Brand compatibility: HP
  • - 30.3 oz (860 g)
More>>>
Short summary description HP Pavilion Tech 15.6" Backpack Gray:
This short summary of the HP Pavilion Tech 15.6" Backpack Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Tech, Backpack, 15.6", 30.3 oz (860 g)

Long summary description HP Pavilion Tech 15.6" Backpack Gray:
This is an auto-generated long summary of HP Pavilion Tech 15.6" Backpack Gray based on the first three specs of the first five spec groups.

HP Pavilion Tech. Case type: Backpack, Maximum screen size: 15.6". Weight: 30.3 oz (860 g). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
15.6"
Case type *
Backpack
Product main color *
Gray
Brand compatibility *
HP
Quantity
1
HP segment
Home
Weight & dimensions
Width
11.8" (300 mm)
Depth
6.69" (170 mm)
Height
19.7" (500 mm)
Weight
30.3 oz (860 g)
Package width
19.7" (500 mm)
Package depth
2.95" (75 mm)
Package height
15.7" (400 mm)
Package weight
30.5 oz (865 g)