location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel® Xeon® W-1290P 64 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5A269UA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5A269UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337405790 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Sep 2022
Product end of life date
Bullet Points HP Intel® Xeon® W-1290P 64 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro
  • - Intel Xeon W-1290P (20MB Cache, 3.7GHz)
  • - 64GB (3200MHz) DDR4-SDRAM (2 x 32) & 512GB SSD
Long product name HP Intel® Xeon® W-1290P 64 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Gray :
The short editorial description of HP Intel® Xeon® W-1290P 64 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Gray

Intel Xeon W-1290P (20MB Cache, 3.7GHz), 64GB DDR4-SDRAM, 512GB SSD, Intel UHD Graphics P630, WLAN, Bluetooth, Windows 10 Pro
More>>>
HP Intel® Xeon® W-1290P 64 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Gray:
The official marketing text of HP Intel® Xeon® W-1290P 64 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Gray as supplied by the manufacturer

Our most powerful mini workstation. Now even mightier.
Get even more high-end performance packed into an insanely small device. Take on 3D design projects and work in multiple pro apps easily. Widely versatile, it's the obvious choice for the modern workplace.

Short summary description HP Intel® Xeon® W-1290P 64 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Gray:
This short summary of the HP Intel® Xeon® W-1290P 64 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HP , 3.7 GHz, Intel® Xeon®, W-1290P, 64 GB, 512 GB, Windows 10 Pro

Long summary description HP Intel® Xeon® W-1290P 64 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Gray:
This is an auto-generated long summary of HP Intel® Xeon® W-1290P 64 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Gray based on the first three specs of the first five spec groups.

HP . Processor frequency: 3.7 GHz, Processor family: Intel® Xeon®, Processor model: W-1290P. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics P630. Operating system installed: Windows 10 Pro. Power supply: 280 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 4.63 lbs (2.1 kg). Product color: Gray

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
W-1290P
Processor cores
10
Processor boost frequency
5.3 GHz
Processor frequency *
3.7 GHz
Processor cache
20 MB
Configurable TDP-down
95 W
Configurable TDP-down frequency
3.3 GHz
Number of processors installed
1
Memory
Internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 32 GB
Memory slots
2x SO-DIMM
Memory clock speed
3200 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
NVMe, PCI Express
NVMe
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel UHD Graphics P630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
DisplayPorts quantity
3
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Placement supported
Horizontal
Product color *
Gray
Performance
Market positioning
Business
Motherboard chipset
Intel W480
Audio chip
Realtek ALC3205-VA2-CG
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Support Assistant
Yes
HP Software provided
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; ZCentral Remote Boost; HP Image Assistant; HP Manageability Integration Kit
HP segment
Business
Power
Power supply *
280 W
Weight & dimensions
Width *
8.5" (216 mm)
Depth *
8.5" (216 mm)
Height *
2.28" (58 mm)
Weight *
4.63 lbs (2.1 kg)
Packaging content
Display included *
No