HP logo

HP 585157-001 memory module 4 GB 1 x 4 GB DDR3 1333 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183910
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP 585157-001 memory module 4 GB 1 x 4 GB DDR3 1333 MHz:

4GB, PC3-10600, DDR3-1333MHz, 240-pins, non-ECC, unbuffered DIMM (Dual In-Line Memory Module)

Short summary description HP 585157-001 memory module 4 GB 1 x 4 GB DDR3 1333 MHz:

HP 585157-001, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description HP 585157-001 memory module 4 GB 1 x 4 GB DDR3 1333 MHz:

HP 585157-001. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.