HP logo

HP BladeSystem Virtual Connect FlexFabric 10Gb/24-port Managed Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176089
Info modified on:
14 Mar 2024, 19:00:04
Short summary description HP BladeSystem Virtual Connect FlexFabric 10Gb/24-port Managed Black:

HP BladeSystem Virtual Connect FlexFabric 10Gb/24-port, Managed

Long summary description HP BladeSystem Virtual Connect FlexFabric 10Gb/24-port Managed Black:

HP BladeSystem Virtual Connect FlexFabric 10Gb/24-port. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.