location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50Z91UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188685174 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 18:46:14
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-10500 (12MB Cache, 3.1GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 128GB SSD
Long product name HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black :
The short editorial description of HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black

Intel Core i5-10500 (12MB Cache, 3.1GHz), 8GB DDR4-SDRAM, 128GB SSD, DVD-RW, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black:
The official marketing text of HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black as supplied by the manufacturer

Reliable and ready expansion for your growing business.
Designed to fit the modern workspace, the small, reliable, and secure HP ProDesk 400 Small Form Factor is a powerful PC with performance that’s scalable to grow with your business.

Short summary description HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black:
This short summary of the HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 400 G7, 3.1 GHz, Intel® Core™ i5, 8 GB, 128 GB, DVD-RW, Windows 10 Pro

Long summary description HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black:
This is an auto-generated long summary of HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black based on the first three specs of the first five spec groups.

HP ProDesk 400 G7. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10500
Processor cores
6
Processor boost frequency
4.5 GHz
Processor frequency *
3.1 GHz
Processor cache
12 MB
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
ECC
No
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Optical drive type *
DVD-RW
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD memory type
TLC
SSD interface
NVMe, PCI Express
NVMe
Yes
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
DVI port
No
HDMI ports quantity *
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.4
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
SFF
Placement supported
Horizontal
Product color *
Black
Country of origin
China
Performance
Market positioning
Proven productivity
Motherboard chipset
Intel Q470
Audio chip
Realtek ALC3205
Password protection
Yes
Password protection type
Power on
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP JumpStart
Yes
HP Support Assistant
Yes
HP segment
Business
Weight & dimensions
Width *
10.6" (270 mm)
Depth *
3.74" (95 mm)
Height *
11.9" (303 mm)
Weight *
8.6 lbs (3.9 kg)
Package width
15.5" (394 mm)
Package depth
8.07" (205 mm)
Package height
19.6" (499 mm)
Package weight
15.4 lbs (6.97 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes