HP logo

HP Universal USB-C Multiport Hub

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
462743
Info modified on:
18 Oct 2024, 00:01:02
Bullet Points HP Universal USB-C Multiport Hub:
  • - One simple, single USB-C®<sup>[1]</sup> cable plugs into your PC<sup>[3]</sup>, regardless of the brand or OS so you can use your hub seamlessly. This hub now supports Windows®, macOS and Chrome OS®.
  • - 7 multifunction ports provide a complete solution for just about any data, video, or network connection<sup>[4]</sup>. 1 HDMI 2.0, 1 DisplayPort™ 1.2, 2 USB-A ports, 1 USB-C®<sup>[1]</sup> port, 1 USB-C®<sup>[1]</sup> passthrough port, and 1 ethernet port.
  • - This small but mighty hub supports<sup>[5]</sup> HDMI 2.0 and DisplayPort™ 1.2 connections for a higher quality resolution at 4K<sup>[2]</sup>.
Guarantee:
One-year limited warranty
Long product name HP Universal USB-C Multiport Hub:

Universal USB-C Multiport Hub

HP Universal USB-C Multiport Hub:

A Hub That Does it All
Unlock new possibilities with the HP Universal USB-C Multiport hub, now supporting any USB-C®[1] compatible PC. 7 ports, 1 power and data passthrough cable, and many peripherals to plug and play however you like. It also supports dual 4K[2] displays via HDMI 2.0 and 1 DisplayPort™ 1.2. This hub is all you need to stay connected.

Short summary description HP Universal USB-C Multiport Hub:

HP Universal USB-C Multiport Hub, Docking, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, Black, DisplayPort, HDMI, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, China, Windows 10, Windows 11

Long summary description HP Universal USB-C Multiport Hub:

HP Universal USB-C Multiport Hub. Connectivity technology: Docking, Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C. Product color: Black, Hub interfaces: DisplayPort, HDMI, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Country of origin: China. Windows operating systems supported: Windows 10, Windows 11. Width: 5.91" (150 mm), Depth: 2.17" (55 mm), Height: 0.846" (21.5 mm). Quantity per pack: 1 pc(s), Package width: 9.25" (235 mm), Package depth: 2.56" (65 mm)

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Universal USB-C Multiport Hub 50H55AA:
[1] USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[2] 4K content required to view full 4K images.
[3] Based on HP internal testing on select non-HP notebook models compatible with USB-C® industry standards. Firmware updates on Windows-based host systems only.
[4] For USB-C®️ functionality, host PC must support the DisplayPort™ Alt mode protocol through its USB-C®️ port. Thunderbolt™ enabled notebooks will function at USB-C®️ speeds. Charging and port replication is supported on notebooks that have implemented USB-C®️ industry specifications.
[5] Supports only 3840 x 2160 @30Hz, while host PC supports DisplayPort™ 1.4.
[6] Passthrough charging requires a notebook or tablet with USB-C® AC adapter. This product does not include an AC adapter.
[7] Works with HP Commercial Notebooks only - based on HP’s internal testing on select business notebook models with Microsoft OS, preinstalled encryption, authentication, malware protection, BIOS-level protection and passing MIL-STD testing and ethernet cable connection as of March 2021 (product launch date).
[8] Requires an ethernet cable.
[9] For core manageability, access is only supported when the PC platforms are awake, or during Sleep (S1-S3) when docked prior to entering standby mode.

Technical specification disclaimers
4K content required to view full 4K images.
Supports only 3840 x 2160 @30Hz and YCbCr422 or YCbCr420 color formats, while host PC supports DisplayPort™ 1.4.
For USB-C® functionality, host PC must support the DisplayPort™ Alt mode protocol through its USB-C® port. Thunderbolt™ enabled notebooks will function at USB-C® speeds. Charging and port replication is supported on notebooks that have implemented USB-C® industry specifications.
65W max combined power output when using a 90W charger and charging multiple devices. Pass-through charging requires a notebook or tablet with USB-C® AC adapter. This product does not include an AC adapter.
Actual power delivery profile also depends on USB-C® adapter’s PD profiles.
Outside Box and corrugated cushions are recyclable. Any plastic cushions are made from >90% recycled plastic.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.