location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser 103a
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4ZB81A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424037278 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 09:49:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Laser 103a
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 20 ppm
  • - Duplex printing
  • - USB port
  • - Maximum duty cycle: 10000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
Guarantee: One-year limited hardware warranty; For more info please visit us at https://support.hp.com
Long product name HP Laser 103a :
The short editorial description of HP Laser 103a

Laser 103a
More>>>
HP Laser 103a:
The official marketing text of HP Laser 103a as supplied by the manufacturer

Full-featured laser printing. Entry-level pricing. Get productive print performance at an affordable price. Produce high-quality results, and print and scan from your phone.[1,6]

Short summary description HP Laser 103a:
This short summary of the HP Laser 103a data-sheet is auto-generated and uses the product title and the first six key specs.

HP Laser 103a, Laser, 1200 x 1200 DPI, A4, 20 ppm, Duplex printing

Long summary description HP Laser 103a:
This is an auto-generated long summary of HP Laser 103a based on the first three specs of the first five spec groups.

HP Laser 103a. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing

Legendary quality, surprisingly affordable price

This surprisingly small laser delivers exceptional quality, page after page.
Produce sharp text, bold blacks, and crisp graphics.

Designed to fit your space

You can fit this printer almost anywhere – it’s that small and compact.
Get print speeds up to 21 ppm.[2]

Easy mobile printing and scanning with HP Smart app

Get simple setup, and print and scan from your phone, with the HP Smart app.[1,6]
Easily print from a variety of smartphones and tablets.[3,6]

Printing
Duplex printing mode
Manual
Print resolution black
1200 x 1200 DPI
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
32 s
Time to first page (black, normal)
8.3 s
Watermark printing
Yes
Features
Maximum duty cycle *
10000 pages per month
Recommended duty cycle
100 - 1500 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
SPL
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
5 - 14" (127 - 356 mm)
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
USB port *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Built-in processor
Yes
Processor frequency
400 MHz
Performance
Sound power level (printing)
6.5 dB
Design
Market positioning *
Home & office
Control type
Buttons
Certification
GB17625.1-2012
Power
Power consumption (printing) *
320 W
Power consumption (ready)
33 W
Power consumption (PowerSave)
0.2 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.731 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Sustainability
Doesn't contain
Mercury
Weight & dimensions
Width
13" (331 mm)
Depth
8.46" (215 mm)
Height
7.01" (178 mm)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 82.2" (1200 x 1000 x 2089 mm)
Weight
9.17 lbs (4.16 kg)
Packaging data
Package width
15.1" (384 mm)
Package depth
11" (280 mm)
Package height
10.3" (261 mm)
Package weight
11.9 lbs (5.4 kg)
Packaging content
Cables included
AC
Bundled software
Common Installer, V3 Print Driver with Lite SM, Printer Manager (for USB only model)
Brand-specific features
HP Auto-On/Auto-Off
Yes
Logistics data
Harmonized System (HS) code
8443321020
Pallet weight
15.8 oz (447 g)
Number of layers per pallet
8 pc(s)
Quantity per pallet
80 pc(s)
Technical details
Number of cartons per pallet layer
10 pc(s)
Other features
Recommended system requirements
Windows 7 or newer, Intel® Pentium® IV 1 GHz 32-bit or 64-bit processor or higher, 1 GB RAM, 16 GB HDD
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Laser 103a:
Disclaimer

[1] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting
[2] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[3] For details on local printing requirements see http://www.hp.com/go/mobile printing
Technical specification disclaimers
Dimensions vary as per configuration
With print cartridges
Weight varies as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115V device.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device and 230V for Blue Angel.
Declared yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Declared yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Maximum Memory is 64 MB(Not expanded)
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Windows 7 or higher
Introductory cartridges included; yields 700 black pages. Replacement cartridge average declared yield 1500 based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.