location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 11 G5 Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 G5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X3Z1UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188423387 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP 11 G5 Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home
  • - Intel Pentium Silver N5030 (4MB Cache, 1.1GHz)
  • - 29.5 cm (11.6") HD 1366 x 768 Touch
  • - 8GB (2400MHz) DDR4-SDRAM & 128GB SSD
Long product name HP 11 G5 Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The short editorial description of HP 11 G5 Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Intel Pentium Silver N5030 (4MB Cache, 1.1GHz), 8GB DDR4-SDRAM, 128GB SSD, 29.5 cm (11.6") HD 1366 x 768 Touch, Intel UHD Graphics 605, LAN, WLAN, HP Privacy HD, Windows 10 Home
More>>>
HP 11 G5 Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official marketing text of HP 11 G5 Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer

The rugged x360 built for schools and adaptable to every style of learning
Inspire limitless learning with the HP ProBook x360 11 G5 Education Edition that easily flips and folds to suit all the ways students like to learn, in and out of class. Exclusive HP software tools make it just as easy for IT to secure and manage.

Short summary description HP 11 G5 Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the HP 11 G5 Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 11 G5, Intel® Pentium® Silver, 1.1 GHz, 11.6", 1366 x 768 pixels, 8 GB, 128 GB

Long summary description HP 11 G5 Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of HP 11 G5 Intel® Pentium® Silver N5030 Hybrid (2-in-1) 11.6" Touchscreen HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

HP 11 G5. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium® Silver, Processor model: N5030, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Hybrid (2-in-1)
Product color *
Black
Form factor *
Convertible (Folder)
Market positioning
Business
Introduction year
2021
Country of origin
China
Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Anti-glare screen
Yes
Display brightness
220 cd/m²
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® Silver
Processor model *
N5030
Processor cores
4
Processor frequency *
1.1 GHz
Processor cache
4 MB
Processor cache type
L2
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
SSD memory type
TLC
SSD interface
SATA III
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics 605
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Front camera HD type
HD
Privacy camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Network
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
WLAN controller manufacturer
Intel
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system installed *
Windows 10 Home
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP Smart AC Adapter
Yes
HP front camera
HP Privacy HD
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
48 Wh
Power
AC adapter power
45 W
Weight & dimensions
Width
11.8" (300 mm)
Depth
8.08" (205.3 mm)
Height
0.835" (21.2 mm)
Weight *
3.15 lbs (1.43 kg)