location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G4 + N270c Intel® Core™ i3 i3-8100T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G4 + N270c
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4WL43PA-N270C
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 400 G4 + N270c Intel® Core™ i3 i3-8100T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business All-in-One PC Black 120 W
  • - Intel® Core™ i3 i3-8100T 3.1 GHz
  • - 23.8" Full HD 1920 x 1080 IPS
  • - 4 GB DDR4-SDRAM 2666 MHz 1 x 4 GB
  • - 500 GB HDD DVD-RW Card reader integrated
  • - Intel® UHD Graphics 630
  • - 2 MP 1920 x 1080 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Home 64-bit
Long product name HP ProOne 400 G4 + N270c Intel® Core™ i3 i3-8100T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black :
The short editorial description of HP ProOne 400 G4 + N270c Intel® Core™ i3 i3-8100T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black

Intel Core i3-8100T (3.1GHz, 6MB), 4GB (1 x 4GB) DDR4 SDRAM, 500GB 7200 rpm SATA, DVD-RW, Intel UHD Graphics 630, 23.8" FHD IPS WLED anti-glare (1920 x 1080), Windows 10 Home 64 + N270c 27-inch Curved Display (Y6J31AA)
More>>>
HP ProOne 400 G4 + N270c Intel® Core™ i3 i3-8100T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:
The official marketing text of HP ProOne 400 G4 + N270c Intel® Core™ i3 i3-8100T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black as supplied by the manufacturer

Easy to deploy, sleek, and feature-rich, the HP ProOne 400 23.8” All-in-One PC features a contemporary design with business-class performance, collaboration, security, and manageability features.

Sleek, elegant design
- Stylish design, a micro-edge anti-glare display, and clean lines makes this AiO suitable for a front desk or space-constrained work environments.

Powerful options
- Get high-performance and expansion with 8th Gen Intel® Core™ processors and optional features like Intel® Optane™ memory, discrete graphics, USB Type-C™, and a configurable I/O port.

Executive-class collaboration
- Interact naturally with your PC using Cortana on Windows 10 Pro. Enjoy impressive collaboration tools like HP Noise Cancellation, optional Skype for Business™, and an optional IR camera.

HP exclusive security and manageability
- Help prevent data breaches and downtime with HP BIOSphere Gen48 and simplify management with HP Manageability Integration Kit Gen2.

Short summary description HP ProOne 400 G4 + N270c Intel® Core™ i3 i3-8100T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:
This short summary of the HP ProOne 400 G4 + N270c Intel® Core™ i3 i3-8100T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 400 G4 + N270c, 23.8", Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 10 Home

Long summary description HP ProOne 400 G4 + N270c Intel® Core™ i3 i3-8100T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:
This is an auto-generated long summary of HP ProOne 400 G4 + N270c Intel® Core™ i3 i3-8100T 23.8" 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black based on the first three specs of the first five spec groups.

HP ProOne 400 G4 + N270c. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.1 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product color: Black

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
8th gen Intel® Core™ i3
Processor model *
i3-8100T
Processor cores
4
Processor threads
4
Processor frequency *
3.1 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
2.4 GHz
Configurable TDP-down
25 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Coffee Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR3Y8
Tjunction
82 °C
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Memory bandwidth supported by processor (max)
37.5 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
HDD size
2.5"
HDD interface
SATA
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E91
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
Built-in microphone
Yes
Audio chip
Realtek ALC3601
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Camera resolution
1920 x 1080 pixels
Network
Wi-Fi *
No
Wi-Fi standards
Not supported
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DisplayPorts quantity
1
Microphone in
No
Combo headphone/mic port
Yes
Design
Product color *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Business
Motherboard chipset
Intel Q370
Trusted Platform Module (TPM)
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
129944
Power
AC adapter power
120 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
21.2" (539.6 mm)
Depth (with stand)
8.21" (208.5 mm)
Height (with stand)
15.4" (392.3 mm)
Weight (with stand)
14 lbs (6.37 kg)
Width (without stand)
21.2" (539.6 mm)
Depth (without stand)
2.04" (51.9 mm)
Height (without stand)
13.8" (349.6 mm)
Weight (without stand)
11.7 lbs (5.3 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 03:07:04
Uk has collected 2 expert reviews for HP ProOne 400 G4 + N270c Intel® Core™ i3 i3-8100T 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%