location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Engage One Prime White Receipt Printer Wireless Direct thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Engage One Prime White Receipt Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4VW61AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015221390 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2023 05:17:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2023
Product end of life date
Bullet Points HP Engage One Prime White Receipt Printer Wireless Direct thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal POS printer
  • - 8 dots/line
  • - Connectivity technology: Wireless
  • - 21.9 oz (620 g)
Guarantee: 1 year (1-1-0) limited warranty and service offering includes 1 year of parts and labor.
Long product name HP Engage One Prime White Receipt Printer Wireless Direct thermal POS printer :
The short editorial description of HP Engage One Prime White Receipt Printer Wireless Direct thermal POS printer

Engage One Prime White Receipt Printer
More>>>
HP Engage One Prime White Receipt Printer Wireless Direct thermal POS printer:
The official marketing text of HP Engage One Prime White Receipt Printer Wireless Direct thermal POS printer as supplied by the manufacturer

Redefine your perception of retail printing with the HP Engage One Prime Receipt Printer, an eye-catching, compact, cylindrical printer designed to dazzle alongside your sleek, affordable HP Engage One Prime at the point of sale. Also available in white- 4VW61AA

Short summary description HP Engage One Prime White Receipt Printer Wireless Direct thermal POS printer:
This short summary of the HP Engage One Prime White Receipt Printer Wireless Direct thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Engage One Prime White Receipt Printer, Direct thermal, POS printer, 8 dots/line, 90 mm/sec, Wireless, 8 MB

Long summary description HP Engage One Prime White Receipt Printer Wireless Direct thermal POS printer:
This is an auto-generated long summary of HP Engage One Prime White Receipt Printer Wireless Direct thermal POS printer based on the first three specs of the first five spec groups.

HP Engage One Prime White Receipt Printer. Print technology: Direct thermal, Type: POS printer, Print columns: 8 dots/line. Connectivity technology: Wireless. Flash memory: 8 MB, HP segment: Business. Height: 4.7" (119.5 mm), Weight: 21.9 oz (620 g)

Printing
Print columns
8 dots/line
Print speed
90 mm/sec
Print technology *
Direct thermal
Type *
POS printer
Ports & interfaces
Connectivity technology *
Wireless
Features
Flash memory
8 MB
Features
HP segment
Business
Weight & dimensions
Height
4.7" (119.5 mm)
Weight
21.9 oz (620 g)
Packaging content
Quick start guide
Yes
Logistics data
Harmonized System (HS) code
84433210
Country Distributor
France 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
United Arab Emirates 2 distributor(s)