Long product name HP PageWide XL Pro 8200 40-in Multifunction Printer:
PageWide XL Pro 8200 40-in Multifunction Printer
HP PageWide XL Pro 8200 40-in Multifunction Printer:
Respond immediately with the fastest large-format printer[1]—with print speeds up to 30 D/A1 pages/min.[2] Print on boards, cardstock, and paper, and expand into two-sided, short-term retail posters. Enjoy low running costs for CAD drawings/posters.
Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.
Short summary description HP PageWide XL Pro 8200 40-in Multifunction Printer:
Disclaimer HP PageWide XL Pro 8200 40-in Multifunction Printer 4VW20F:
[1] Based on testing commissioned by HP and performed by Sogeti in October, 2020. Fastest compared to alternatives for large-format printing of technical documents, GIS maps, and point-of-sale (POS) posters under $200,000 USD as of October, 2020. Fastest response compared to the HP PageWide XL Pro 5200 Multifunction Printer. [2] The HP PageWide XL Pro 8200 Multifunction Printer delivers 30 CAD output D/A1 prints in 1 minute. Number of pages will vary depending on the print mode and application printed. [3] Based on testing commissioned by HP and performed by Sogeti in September, 2020 comparing the HP PageWide XL Pro 8200 Printer and a comparable competitive printer that represents the majority market share of LED printers worldwide as of 2019 according to IDC. Test performed by printing 3 B1 posters on B1 foam and 3 copies of a 6-page file combining sizes A0, A1 and plain, coated paper types. Measuring time from clicking “send” button until last page gets out from out of the printer. Using equivalent print quality mode. [4] Based on testing commissioned by HP and performed by Sogeti in September, 2020 comparing select competitor printers that represent the majority market share of LED printers worldwide as of 2019 according to IDC, and software to HP SmartStream software, measuring the time required to extract pages from a 63-page document and print them using several printers compared with using equivalent software programs. [5] HP Learn is accessible through HP PrintOS. Requires an HP PrintOS account, Internet connection, and connected Internet-capable device. For more information, see http://www.printos.com. [6] BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. Not all FSC®‑certified products are available in all regions. Most HP large format paper-based printing materials can be recycled through commonly available recycling programs, or according to region-specific practices. Some HP media are eligible for return through the free, convenient HP Large Format Media take-back program. Programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details. [7] Based on testing commissioned by HP and performed by Sogeti in September, 2020 comparing the HP PageWide XL Pro 8200/5200 Printer series and a comparable competitive printer that represents the majority market share of LED printers worldwide as of 2019 according to IDC, by preparing and printing the job. Test performed by sending 3 copies of a 6-page file combining sizes A0, A1 and plain, coated paper types. Measuring time from clicking “send” button until last page out of the printer. Printed in fast/CAD equivalent print quality mode. [8] Energy consumption based on testing performed internally by HP based on ISO 20690 and performed September, 2020. Comparable printers using LED technology based on LED printers capable of printing 16-22 D/A1 pages per minute and which represent the majority market share of mid-volume LED printers in the US and Europe according to IDC as of October, 2020.
Technical specification disclaimers
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Matte Polypropylene and HP PageWide XL pigment ink.
420 mm (16.5 in) supported only in boards.
Longer lengths may be supported depending on the accessories installed.
A3 (Arch B and ANSI B) supported only in boards.
Scanned at 200 dpi. PDF scanning available on PostScript models only.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. Not all FSC®-certified products are available in all regions. For information about HP large format printing materials, please visit http://www.HPLFMedia.com.
Can be recycled through commonly available recycling programs.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.