location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 8200 40-in Printer large format printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide XL 8200 40-in Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4VW18F
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122341671 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 16:24:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP PageWide XL 8200 40-in Printer large format printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Respond immediately with the fastest large-format printer[1]—up to 30 D/A1 pgs/min.[2] Produce vivid color, crisp lines, and fine detail that beat LED.[3] One device delivers mixed sizes/paper types[4] and starts printing[5] in 50% of the time.
  • - Easily operate from front and back with the market’s largest 15-inch touchscreen.[6] Reduce reprints by automatically detecting hidden layers. Save preparation and finishing time. And protect your network with the world’s most secure printer.[7]
  • - Free up operator time with a high-capacity stacker and more. Print monochrome and color technical documents at the same or lower cost[8]—and see 10 times lower energy consumption[9]—than comparable LED printers. Eco-Carton replaces plastic cartridge.
  • - React immediately, meet the tightest deadlines with the fastest large-format printer.[1] Gain efficiency, enhanced workflows. Protect your network with the world’s most secure printer.[7] The full end-to-end solution enables up to 50% less costs.[8]
Guarantee: 90 days
Long product name HP PageWide XL 8200 40-in Printer large format printer :
The short editorial description of HP PageWide XL 8200 40-in Printer large format printer

PageWide XL 8200 40-in Printer
More>>>
HP PageWide XL 8200 40-in Printer large format printer:
The official marketing text of HP PageWide XL 8200 40-in Printer large format printer as supplied by the manufacturer

Respond immediately with the fastest large-format printer[1] and speeds up to 30 D/A1 pgs/min.[2] Easily operate from front and back with the market’s largest 15-inch touchscreen.[6] Free up operator time with a full end-to-end solution.

Short summary description HP PageWide XL 8200 40-in Printer large format printer:
This short summary of the HP PageWide XL 8200 40-in Printer large format printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL 8200 40-in Printer, 88.9" (2257 mm), 40.9" (1040 mm), 62.1" (1578 mm)

Long summary description HP PageWide XL 8200 40-in Printer large format printer:
This is an auto-generated long summary of HP PageWide XL 8200 40-in Printer large format printer based on the first three specs of the first five spec groups.

HP PageWide XL 8200 40-in Printer. Package width: 88.9" (2257 mm), Package depth: 40.9" (1040 mm), Package height: 62.1" (1578 mm)

React immediately, and meet the tightest deadlines

Respond immediately with the fastest large-format printer[1]—up to 30 D/A1 pgs/min[2]—end-to-end productivity.
Reliable technical prints with HP PageWide XL pigment inks—vivid color, crisp lines, fine detail beat LED.[3]
Gain productivity—one device delivers mixed sizes/paper types in 50% of the time, no mono/color collating.[4]
Start printing in 50% of the time[5] with an ultra-fast processor, native PDF management, and HP SmartStream.

Boost efficiency, enhanced workflows and security

The market’s largest 15-inch touchscreen[6] makes it easy to operate from the front and the back.
Avoid errors and reduce reprints by automatically detecting hidden layers before printing with HP SmartStream.
Save preparation and finishing time by managing folder styles and adding job separators with HP SmartStream.
Protect your network with the world’s most secure printer[7]—control printer access, create security settings.

Full end-to-end solution, up to 50% less costs[8]

Free up operator time with a high-capacity stacker, inline folders, auto-switch, and up to 6 rolls.
Print monochrome and color technical documents at the same or lower cost than comparable LED printers.[8]
Up to 10 times lower energy consumption than comparable LED printers.[9]
Eco-Carton replaces plastic cartridge—80% reduction in plastic and 66% C02e reduction[10], free take back.[11]

Packaging data
Package width
88.9" (2257 mm)
Packaging data
Package depth
40.9" (1040 mm)
Package height
62.1" (1578 mm)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP PageWide XL 8200 40-in Printer large format printer:
Disclaimer

[1] Based on testing commissioned by HP and performed by Sogeti in October, 2020. Fastest compared to alternatives for large-format printing of technical documents, GIS maps, and point-of-sale (POS) posters under $200,000 USD as of October, 2020.
[2] The HP PageWide XL 8200 Printer delivers 30 CAD output D/A1 prints in 1 minute. Number of pages will vary depending on the print mode and application printed.
[3] Based on testing commissioned by HP and performed by Sogeti in September, 2020. Fine detail based on the number of line breaks found in 1.5 mm of line. On vertical 1 px C,M,Y,K lines. Printed on Oce 75 g plain paper using equivalent fast/high-speed print modes. For output produced with an HP PageWide XL 8200 Printer and comparable printers from different manufacturers and that represent the majority market share of LED and UV-gel printers worldwide as of 2019 according to IDC.
[4] Based on testing commissioned by HP and performed by Sogeti in September, 2020 comparing the HP PageWide XL 8200/5200 Printer series and a comparable competitive printer that represents the majority market share of LED printers worldwide as of 2019 according to IDC, by preparing and printing the job. Test performed by sending 3 copies of a 6-page file combining sizes A0, A1 and plain, coated paper types. Measuring time from clicking “send” button until last page out of the printer. Printed in fast/CAD equivalent print quality mode.
[5] Based on testing commissioned by HP and performed by Sogeti in September, 2020. Test comparing select competitor printers that represent the majority market share of LED printers worldwide as of 2019 according to IDC, and software to HP SmartStream software, measuring the time required to extract pages from a 63-page document and print them using several printers compared with using equivalent software programs.
[6] Based on comparison of published front panel specifications commissioned by HP and performed by Sogeti in September, 2020. Comparison of the HP PageWide XL portfolio and competitors that represent the majority market share of LED and UV-gel printers worldwide as of 2019 according to IDC.
[7] Based on comparison of published security specifications commissioned by HP and performed by Sogeti in September, 2020. Comparison of the HP PageWide XL portfolio and competitors that represent the majority market share of LED and UV-gel printers worldwide as of 2019 according to IDC. Comparison matrix and further details available upon request.
[8] Calculation based on total cost of ownership comparison and a comparable competitive printer that represents the majority market share of LED printers worldwide as of 2019 according to IDC. Analysis period of 5 years and assuming a production of 10,000 m²/month with a printing category distribution of 50% color lines and 50% black and white lines on the HP PageWide XL 8200 Printer vs. printing color lines plots on a comparable competitive printer and black and white plots on a comparable competitive printer. Based on testing commissioned by HP and performed by Sogeti in September, 2020.
[9] Based on testing performed internally by HP based on ISO 20690 and performed September, 2020. Comparable printers using LED technology based on LED printers capable of printing 16-22 D/A1 pages per minute and which represent the majority market share of mid-volume LED printers in the US and Europe according to IDC as of October, 2020.
[10] C02e reduction based on moving from plastic ink cartridge to cardboard HP Eco-Carton ink cartridge, with annual manufacturing savings of 36 tons and transport savings of 1 ton. Equivalent to 147,755 km (91,811 miles) driven by an average passenger vehicle or 4,718,692 million smartphones charged.
[11] For free take-back of inner ink bag and printheads, visit http://www.hp.com/recycle to see how to participate and for HP Planet Partners program availability; program may not be available in your jurisdiction. Where this program is not available, and for other consumables not included in the program, consult your local waste authorities on appropriate disposal.