HP logo

HP EliteDesk 705 G4 AMD Ryzen™ 5 PRO 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148923
Info modified on:
11 Nov 2024, 16:49:31
End of life date:
31 Dec 2019
Bullet Points HP EliteDesk 705 G4 AMD Ryzen™ 5 PRO 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver:
  • - Windows 10 Pro 64-bit
  • - AMD Ryzen 5 2400G (6MB Cache, 3.6GHz)
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Guarantee:
3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP EliteDesk 705 G4 AMD Ryzen™ 5 PRO 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver:

HP EliteDesk 705 G4 Small Form Factor PC

HP EliteDesk 705 G4 AMD Ryzen™ 5 PRO 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver:

Let nothing stand in your way
Power through your day with Windows 10 Pro with built-in security, collaboration, and connectivity.
Firmware level protection
Protect the firmware that antivirus can’t reach! The hardware-enforced self-healing protection offered by HP Sure Start Gen4 automatically recovers the BIOS from malware, rootkits, or corruption.
Protect critical security processes
Keep your critical processes running, even if malware tries to shut them down. HP Sure Run extends hardware enforced self-healing protection into the operating system to guard against malicious attacks on applications and processes.
Browse confidently
Help protect your PC from websites, attachments, malware, ransomware, and viruses with hardware-enforced security from HP Sure Click.
Quick and secure recovery to the latest image
Quickly and securely restore PCs to the latest image using a network connection with optional HP Sure Recover.
Get PC images right the first time
ITDMs can quickly help create, improve, and secure custom Windows images with HP Image Assistant Gen3.
Speed up the basics of IT management
The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.
Super secure. Super protected.
Keep data out of reach and defend against theft, attacks, and unauthorized users with HP Client Security Manager Gen4.

Short summary description HP EliteDesk 705 G4 AMD Ryzen™ 5 PRO 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver:

HP EliteDesk 705 G4, 3.6 GHz, AMD Ryzen™ 5 PRO, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description HP EliteDesk 705 G4 AMD Ryzen™ 5 PRO 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver:

HP EliteDesk 705 G4. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 5 PRO, Processor model: 2400G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon RX Vega 11. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer HP EliteDesk 705 G4 AMD Ryzen™ 5 PRO 2400G 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver 4VS80AW:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] HP Sure Start Gen4 is available on HP Elite and HP Pro 600 products equipped with 8th generation Intel® or AMD processors.
[3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
[4] Sold separately or as an optional feature.
[5] HP Manageability Integration Kit can be downloaded from www8.hp.com/us/en/ads/clientmanagement/overview.html.
[6] HP Total Test Process testing is not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[7] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Damage under the MIL STD test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack.
[8] HP Sure Run is available on HP Elite products equipped with 8th generation Intel® or AMD processors.
[9] HP Sure Click is available on select HP platforms and supports Microsoft® Internet Explorer, Google Chrome, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode. Check h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-0922ENW for all compatible platforms as they become available.
[10] HP Sure Recover is available on HP Elite PCs with 8th generation Intel® or AMD processors and requires an open, wired network connection. Not available on platforms with multiple internal storage drives or Intel® Optane™. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
[11] HP Client Security Manager Gen4 requires Windows and Intel® or AMD 8th Gen processors.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.