location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 9130b All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 25 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP OfficeJet Pro 9130b All-in-One Printer, Color, Printer for Small medium business, Print, copy, scan, fax, Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing; Two-sided scanning; Scan to email; Scan to pdf; Fax; Front USB flash drive port; Touchscreen
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4U560C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786896217 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Aug 2024 01:34:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OfficeJet Pro 9130b All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 25 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless; Print from phone or tablet; Automatic document feeder; Two-sided printing; Two-sided scanning; Scan to email; Scan to pdf; Fax; Front USB flash drive port; Touchscreen
  • - Print, copy, scan, fax
  • - Print speed up to 25 ppm (black) and 19 ppm (color)
  • - 1200 x 1200 rendered dpi
Guarantee: One-year limited warranty. For more information please visit us at http://support.hp.com [8]
Long product name HP OfficeJet Pro 9130b All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 25 ppm Wi-Fi :
The short editorial description of HP OfficeJet Pro 9130b All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 25 ppm Wi-Fi

OfficeJet Pro 9130b All-in-One Printer
More>>>
HP OfficeJet Pro 9130b All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 25 ppm Wi-Fi:
The official marketing text of HP OfficeJet Pro 9130b All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 25 ppm Wi-Fi as supplied by the manufacturer

Manage printing like a Pro. The professional color inkjet printer for distributed offices/hybrid workforce from the World’s #1 Printer Company, paired with our best technology to help manage it all. This streamlines work into any network with extra performance features.[1,2]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP OfficeJet Pro 9130b All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 25 ppm Wi-Fi:
This short summary of the HP OfficeJet Pro 9130b All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 25 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 9130b All-in-One Printer, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Gray

Long summary description HP OfficeJet Pro 9130b All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 25 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet Pro 9130b All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 25 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet Pro 9130b All-in-One Printer. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 19 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Duplex functions: Print, Scan, Fax. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Gray

Deploy. Integrate. Customize with ease.

Easily deploy, integrate, and set up your fleet of printers across multiple locations.
Seamlessly integrate into any network with HP Universal Print Driver and Page Description Language support.
Customize and manage your fleet however you need with easy, remote management and enhanced feature control.

Empower your business with a productivity powerhouse

Always ready for high volumes, get an HP OfficeJet Pro printer equipped with two 250-page input trays.
Avoid waiting by the printer with an automatic document feeder enabling single-pass, double-sided scanning.
Speed up your printing with a fast inkjet printer - up to 25 pages per minute (PPM).[4]
Quickly navigate your printer with a 4.3” large color touchscreen and a phone-like user interface.

Our best technology to help manage it all[2]

Stay connected with our most reliable Wi-Fi® - dual-band, self-healing - that automatically reconnects.[2]
Easily configure, troubleshoot, and manage networks and devices with HP Web Jetadmin.[2]
Help keep your networks protected from cyberthreats with HP Wolf Pro Security.[2]

Driving innovation with 40% recycled plastic[5]

Choose printers made with at least 40% recycled plastic.[5]
For every page you print, HP protects, restores and manages forests in equal measure.[6]
Recycle your Original HP ink cartridges after use for free with the HP Planet Partners program.[7]

Printing
Duplex printing mode
Auto
Resolution color
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (color, normal quality, A4/US Letter)
19 ppm
Print speed (black, draft quality, A4/US Letter)
39 ppm
Print speed (color, draft quality, A4/US Letter)
39 ppm
Print speed (ISO/IEC 24734) black
25 ppm
Print speed (ISO/IEC 24734) colour
19 ppm
Time to first page (black, normal)
12 s
Time to first page (color, normal)
13 s
Secure printing
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
33 cpm
Copy speed (color, normal quality, A4)
22 cpm
Copy speed (black, draft, A4)
33 cpm
Copy speed (color, draft, A4)
22 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Fax, Software
Image formats supported
BMP, JPEG, JPG, PNG, TIF, TIFF
Document formats supported
PDF, RTF, TXT
Input color depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
Yes
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax resolution (color)
200 x 200 DPI
Fax transmission speed
4 sec/page
Fax memory
100 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
0 - 2000 pages per month
Maximum duty cycle *
30000 pages per month
Duplex functions *
Print, Scan, Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 6, PCL 5, PDF, PostScript
All-In-One-multitasking
Yes
Country of origin
Thailand
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
2
Maximum input capacity
500 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Photo paper sizes
13x18, 10x15 cm
Photo paper sizes (imperial)
8.5x13"
Borderless printing media sizes
A4, Letter
Multi-Purpose Tray media weight
60 - 280 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Wi-Fi Direct
Yes
Bluetooth
Yes
Security algorithms
HTTPS, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
512 MB
Internal memory *
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product color *
Gray
Color name
Cement
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
4.3"
Control type
Touch
Color display
Yes
Power
Power consumption (ready)
5.58 W
Power consumption (sleep)
1.22 W
Power consumption (off)
0.14 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Other operating systems supported
ChromeOS, Linux
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
25 - 75%
Operating temperature (T-T)
5 - 40 °C
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 177165.4" (0 - 4500 m)
Certificates
Certification
CISPR 32:2015 / EN 55032:2015 Class B; CISPR 24:2010 / EN 55024:2010; CISPR 35:2016 / EN 55035:2017+A11:2020; EN 61000-3-2:2014 / IEC 61000-3-2:2014; EN 61000-3-3:2013 / IEC 61000-3-3:2013; EN 301 489-1 V2.2.3; EN 301 489-17 V3.2.4; FCC CFR 47 Part 15 Class B ICES-003, Issue 7; Class B VCCI V-3:2015
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Packaging data
Package width
19.5" (496 mm)
Package depth
14.8" (377 mm)
Package height
19.3" (489 mm)
Package weight
32.6 lbs (14.8 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
800 pages
Included cartridge capacity (CMY)
420 pages
Cables included
AC
Bundled software
HP Printer Software
Logistics data
Pallet weight
16.4 oz (466 g)
Number of layers per pallet
5 pc(s)
Quantity per pallet
30 pc(s)
Technical details
Number of cartons per pallet layer
6 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
48 x 40 x 102" (1219 x 1016 x 2590 mm)
Recommended system requirements
Windows 10, 11: 32-bit or 64-bit, 2 GB HD, Internet Required, Internet Explorer or Edge
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 102"
Number of print heads
4
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP OfficeJet Pro 9130b All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 25 ppm Wi-Fi:
Disclaimer

[1] Based on 2022 Q4 shipments in the IDC Worldwide Quarterly Hardcopy Peripherals Tracker®, 2022 Q4 Release. Includes shipments of all printing devices (inkjet printers, laser printers, copiers and multifunction devices, including production units).
[2] HP OfficeJet Pro 9100b printer series has dual-band, self-healing Wi-Fi, HP Wolf Pro Security and HP Web Jetadmin, HP’s best technologies to seamlessly and securely support your IT business needs. Internet access required and must be purchased separately. Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at www.hp.com/go/mobileprinting . HP Security is now HP Wolf Security. Security features vary by platform, please see product data sheet for details.
[4] Excludes first set of ISO test pages. For details, see: www.hp.com/go/printerclaims .
[5] Percentage of recycled plastic is calculated by plastic total weight.
[6] HP works collaboratively with non-profit partners to manage, restore and protect forests in many locations. With HP, every print is addressed through HP’s Forest Positive framework to counteract risks of deforestation. www.hp.com/forestfirst .
[7] HP Planet Partners program availability varies. For details, see www.hp.com/hprecycle .

Technical specification disclaimers
Dimensions vary as per configuration
Weight varies as per configuration
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.
Wireless performance is dependent upon physical environment and distance from the access point. Wireless operations are compatible with 2.4 GHz routers only; excludes wireless direct. Wireless direct may require driver or apps be installed and connected on wireless-enabled mobile device or PC. Wireless functionality may vary by computer and mobile operating systems, see hpconnected.com. HP ePrint requires: account registration, HP ePrint-enabled printer, Internet connection, and a wireless-enabled mobile device or Internet-connected computer with email capability. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. AirPrint supports OS X® Lion, OS X® Mountain Lion and the following devices running iOS 4.2 or later: iPad®, iPhone® (3GS or later), iPod touch® (3rd generation or later) and requires the printer be connected to the same network as your OS X or iOS device. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc. Windows is a trademark of the Microsoft group of companies. BlackBerry® names and logos are the property of Research In Motion Limited. Android is a trademark of Google Inc.
Speed specifications have been updated to reflect current industry testing methods.
Either after first page or after first set of ISO test pages. For details see http://www.hp.com/go/printerclaims
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement
For full terms and conditions visit: www.hp.com/go/orderdocuments . Warranty and support options vary by product, country, and local legal requirements.