location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 450 Programmable Wireless Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450 Programmable Wireless Keyboard
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4R184AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188162507 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 459312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 09:10:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 450 Programmable Wireless Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Small adjustments make a big impact when it comes to typing accuracy. This sleek, stylish keyboard includes legs that can be adjusted by up to 6 degrees and contoured keycaps so you can strike the right key. Plus 2.0 mm travel delivers all-day comfort.
  • - Customize your keyboard with HP Accessory Center[1] to optimize how you work. Program 20+ keys with shortcuts so you can reduce keystrokes and work smarter in your most used apps.
  • - Frequent battery changes are very frustrating. They can also drain your productivity and who needs that? Problem solved with a battery life that can last up to 20 months with LEDs turned off[4].
  • - Responsibly designed, this keyboard helps reduce landfill waste by using post-consumer recycled materials that make up more than 60% of the plastics in the keyboard[2]. It’s all part of HP’s commitment to supporting cleaner air and waterways for a better world.
Guarantee: HP standard One-year limited warranty
Long product name HP 450 Programmable Wireless Keyboard :
The short editorial description of HP 450 Programmable Wireless Keyboard

450 Programmable Wireless Keyboard
More>>>
HP 450 Programmable Wireless Keyboard:
The official marketing text of HP 450 Programmable Wireless Keyboard as supplied by the manufacturer

A Keyboard Without Compromise
Now you can get everything you want in a wireless keyboard – comfort, productivity, reliability and style. Customize the functions of 20+ keys[1] to work faster and smarter. Made with sustainably-sourced materials[2], it's also easy to keep clean and sanitary[3].

Short summary description HP 450 Programmable Wireless Keyboard:
This short summary of the HP 450 Programmable Wireless Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP 450 Programmable Wireless Keyboard, Full-size (100%), Wired & Wireless, RF Wireless + USB, Black

Long summary description HP 450 Programmable Wireless Keyboard:
This is an auto-generated long summary of HP 450 Programmable Wireless Keyboard based on the first three specs of the first five spec groups.

HP 450 Programmable Wireless Keyboard. Keyboard form factor: Full-size (100%), Connectivity technology: Wired & Wireless, Device interface: RF Wireless + USB. Product color: Black

Sleek, Stylish & Comfortable

Small adjustments make a big impact when it comes to typing accuracy. This sleek, stylish keyboard includes legs that can be adjusted by up to 6 degrees and contoured keycaps so you can strike the right key. Plus 2.0 mm travel delivers all-day comfort.

Customize to Optimize

Customize your keyboard with HP Accessory Center[1] to optimize how you work. Program 20+ keys with shortcuts so you can reduce keystrokes and work smarter in your most used apps.

Long Battery Life

Frequent battery changes are very frustrating. They can also drain your productivity and who needs that? Problem solved with a battery life that can last up to 20 months with LEDs turned off[4].

Easy to Keep Clean and Sanitary

Will withstand 1,000 cleanings using disinfecting wipes[3].

The story is currently unavailable. Please, contact us.
Keyboard
Connectivity technology *
Wired & Wireless
Device interface *
RF Wireless + USB
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Keyboard key profile
Low-profile
Hot keys
Yes
Number of hot keys
19
Programmable hot keys
Yes
Certification
CE; GS; FCC; RCM; BSMI; EAC; ICES; CULus; Ukraine; India BIS; KCC; VCCI
Design
Backlight *
No
Product color *
Black
LED indicators
Battery
HP segment
Business
Features
Wireless range
393.7" (10 m)
USB connector type
USB Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Power
Power source type *
Battery, USB
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 11
Weight & dimensions
Keyboard dimensions (WxDxH)
16.9 x 4.55 x 7.11" (428.2 x 115.5 x 180.6 mm)
Keyboard weight
15.2 oz (430 g)
Weight
15.2 oz (430 g)
Packaging data
Package width
1.14" (29 mm)
Package depth
6.14" (156 mm)
Package height
18.1" (459 mm)
Package weight
22.2 oz (630 g)
Packaging content
Number of products included *
1 pc(s)
Manual
Yes
User guide
Yes
Other features
Depth
4.55" (115.5 mm)
Height
0.711" (18.1 mm)
Width
16.9" (428.2 mm)
Logistics data
Pallet weight (imperial)
1152.09 lbs
Harmonized System (HS) code
84716060
Pallet weight
18.4 oz (522.6 g)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 450 Programmable Wireless Keyboard:
Disclaimer

[1] Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
[2] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT standard. Keyboard contains 62% PCR.
[3] Select household wipes can be safely used to clean HP 450 Programmable Wireless Keyboard up to 1,000 wipes: See wipe manufacturer’s instructions for disinfecting and the HP cleaning guide for HP-tested wipe solutions at (How to Sanitize Your HP Device Whitepaper (http://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW)
[4] Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.

Technical specification disclaimers
Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.
Wireless range may very based on user environmental and computing conditions.
HP includes a one-year (two-year) limited warranty with online support available 24x7.Consult the HP Customer Support Center for details, or go to ww.hp.com/go/order documents. Internet access required and not included.
The only warranties for HP products and services are set forth in the express warranty statements accompanying such products and services. Nothing herein should be construed as constituting an additional warranty.