location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex R1000 Plus large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R1000 Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4QA89A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545885850 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
HP Latex R Printer series brochure (10.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Latex Technology Catalog AMS_LS (12.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Latex R1000 Plus large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Latex printing 1200 x 1200 DPI Color
  • - 1625 x 1220 mm Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, White, Yellow
  • - Ethernet LAN
Guarantee: 180-day limited hardware warranty. Warranty may vary by country as required by law. Go to http://www.hp.com/support to learn about HP service and support options in your region.
Long product name HP Latex R1000 Plus large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN :
The short editorial description of HP Latex R1000 Plus large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN

HP Latex R1000 Plus Printer with Tables and Ink
More>>>
HP Latex R1000 Plus large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN:
The official marketing text of HP Latex R1000 Plus large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN as supplied by the manufacturer

Achieve amazing colors on rigid and flexible with the vibrant HP Latex color gamut, and prints with no smell.[3] Expand your offering with the glossiest white.[2] Maximize uptime with this smart printer for proactive and preventive services.

Short summary description HP Latex R1000 Plus large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN:
This short summary of the HP Latex R1000 Plus large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex R1000 Plus, Latex printing, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, White, Yellow, 1625 x 1220 mm, Coated paper, Glossy paper, Roll, 1625 mm

Long summary description HP Latex R1000 Plus large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN:
This is an auto-generated long summary of HP Latex R1000 Plus large format printer Latex printing Color 1200 x 1200 DPI 1625 x 1220 mm Ethernet LAN based on the first three specs of the first five spec groups.

HP Latex R1000 Plus. Print technology: Latex printing, Maximum resolution: 1200 x 1200 DPI, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, White, Yellow. Maximum print size: 1625 x 1220 mm, Paper tray media types: Coated paper, Glossy paper, Roll, Media width (rolls): 1625 mm. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, White, Certification: WEEE; RoHS (EU, China, Korea, Singapore, Turkey, Ukraine); India Waste Management Rules; REACH; CA..., HP segment: Home, Home office. Power consumption (typical): 10000 W

Printing
Print technology *
Latex printing
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
9
Printing colors *
Black, Cyan, Light Cyan, Light magenta, Magenta, White, Yellow
Print head
1560
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
1625 x 1220 mm
Paper tray media types *
Coated paper, Glossy paper, Roll
Media width (rolls)
1625 mm
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product color *
Black, White
Built-in display *
Yes
Certification
WEEE; RoHS (EU, China, Korea, Singapore, Turkey, Ukraine); India Waste Management Rules; REACH; CA 65 Prop; ErP Ecodesign Directive
HP segment
Home, Home office
Power
Power consumption (typical)
10000 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Weight & dimensions
Width
165.7" (4210 mm)
Depth
143.3" (3640 mm)
Height
68.9" (1750 mm)
Weight
3086.5 lbs (1400 kg)
Packaging data
Package width
174.4" (4430 mm)
Package depth
88.2" (2240 mm)
Package height
84.6" (2150 mm)
Package weight
5291.1 lbs (2400 kg)
Country Distributor
United Kingdom 1 distributor(s)