location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex R2000 Plus large format printer Latex printing Color Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R2000 Plus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4QA88A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545885843 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
HP Latex Technology Catalog AMS_LS (12.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Latex R Printer series brochure (10.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Latex R2000 Plus large format printer Latex printing Color Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Latex printing Color
  • - Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, White, Yellow
  • - Ethernet LAN
Guarantee: 180-day limited hardware warranty. Warranty may vary by country as required by law. Go to http://www.hp.com/support to learn about HP service and support options in your region.
Long product name HP Latex R2000 Plus large format printer Latex printing Color Ethernet LAN :
The short editorial description of HP Latex R2000 Plus large format printer Latex printing Color Ethernet LAN

HP Latex R2000 Plus Printer with Tables and Ink
More>>>
HP Latex R2000 Plus large format printer Latex printing Color Ethernet LAN:
The official marketing text of HP Latex R2000 Plus large format printer Latex printing Color Ethernet LAN as supplied by the manufacturer

Achieve amazing colors on rigid and flexible with the vibrant HP Latex color gamut on rigid, and prints with no smell.[3] Expand your offering with the glossiest white.[2] Maximize uptime with this smart printer for proactive and preventive services.

Short summary description HP Latex R2000 Plus large format printer Latex printing Color Ethernet LAN:
This short summary of the HP Latex R2000 Plus large format printer Latex printing Color Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex R2000 Plus, Latex printing, Black, Cyan, Light Cyan, Light magenta, Magenta, White, Yellow, 1200 x 1200 DPI, 2" (5.08 cm), Gigabit Ethernet, 10,100,1000 Mbit/s

Long summary description HP Latex R2000 Plus large format printer Latex printing Color Ethernet LAN:
This is an auto-generated long summary of HP Latex R2000 Plus large format printer Latex printing Color Ethernet LAN based on the first three specs of the first five spec groups.

HP Latex R2000 Plus. Print technology: Latex printing, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, White, Yellow, Resolution color: 1200 x 1200 DPI. Maximum media thickness: 2" (5.08 cm). Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, White, HP segment: Home, Home office. Power supply: 12000 W

Printing
Resolution color
1200 x 1200 DPI
Print technology *
Latex printing
Color *
Yes
Number of print cartridges *
9
Printing colors *
Black, Cyan, Light Cyan, Light magenta, Magenta, White, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Maximum media thickness
2" (5.08 cm)
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
RJ-45 ports quantity
1
Performance
Product color *
Black, White
Built-in display *
Yes
HP segment
Home, Home office
Power
Power supply
12000 W
Weight & dimensions
Width
2.01" (51 mm)
Depth
0.803" (20.4 mm)
Height
0.689" (17.5 mm)
Weight
3527.4 lbs (1600 kg)
Packaging data
Package width
209.4" (5320 mm)
Package depth
88.2" (2240 mm)
Package height
84.6" (2150 mm)
Package weight
6172.9 lbs (2800 kg)
Country Distributor
United Kingdom 1 distributor(s)