location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud Flight - Wireless Gaming Headset (Black-Red)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud Flight - Wireless Gaming Headset (Black-Red)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5L4AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188048207 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 09:15:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HyperX Cloud Flight - Wireless Gaming Headset (Black-Red)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Solid wireless connection and 30-hour[1] battery life allow you to keep your gaming sessions on your PC, PS4™, and PS4™ Pro going for longer. Easily monitor charge level with HyperX NGENUITY software.
  • - Stay comfortable even during long, late-night gaming sessions thanks to the memory foam ear cushions and adjustable steel slider.
  • - Stylish LED ear cups that rotate to provide comfort when worn around your neck.
  • - Quickly access the controls for LED effects, mic mute, volume, and power on the ear cups.
  • - Plug in to communicate with your team, or detach to relax with music.
  • - Monitor battery life and adjust mic and output volume with the easy-to-use software.
Guarantee: 2 year
Long product name HyperX Cloud Flight - Wireless Gaming Headset (Black-Red) :
The short editorial description of HyperX Cloud Flight - Wireless Gaming Headset (Black-Red)

HyperX Cloud Flight - Wireless Gaming Headset (Black-Red)
More>>>
HyperX Cloud Flight - Wireless Gaming Headset (Black-Red):
The official marketing text of HyperX Cloud Flight - Wireless Gaming Headset (Black-Red) as supplied by the manufacturer

Reliable wireless freedom with long-lasting battery life.
Escape the limits of cable connections and roam free with the wireless HyperX Cloud Flight™. With a solid, gaming-grade wireless connection, incredible 30-hour[1] battery life, and signature HyperX comfort, Cloud Flight allows you to play uninterrupted for longer. Easily monitor battery life and adjust mic and output volume with the HyperX NGenuity software. The closed cup design helps keep you immersed, while the durable steel slider and high-quality construction mean it’s built to withstand daily wear and tear. This headset is PC, PS5™, and PS4™ pro ready with a 2.4GHz wireless connection. The ear cups rotate 90° to rest comfortably around your neck during breaks, and feature convenient controls for LED effects, mic mute, power, and volume. The detachable noise-cancelling mic helps ensure that your communications are heard crystal clear, and Cloud Flight has been certified by TeamSpeak and Discord.

Short summary description HyperX Cloud Flight - Wireless Gaming Headset (Black-Red):
This short summary of the HyperX Cloud Flight - Wireless Gaming Headset (Black-Red) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud Flight - Wireless Gaming Headset (Black-Red), Wireless, Gaming, 11.1 oz (315 g), Headset, Black, Red

Long summary description HyperX Cloud Flight - Wireless Gaming Headset (Black-Red):
This is an auto-generated long summary of HyperX Cloud Flight - Wireless Gaming Headset (Black-Red) based on the first three specs of the first five spec groups.

HyperX Cloud Flight - Wireless Gaming Headset (Black-Red). Product type: Headset. Connectivity technology: Wireless. Recommended usage: Gaming. Wireless range: 787.4" (20 m). Cable length: 39.4" (1 m). Weight: 11.1 oz (315 g). Product color: Black, Red

Gaming-grade wireless with extra-long battery life

Solid wireless connection and 30-hour[1] battery life allow you to keep your gaming sessions on your PC, PS4™, and PS4™ Pro going for longer. Easily monitor charge level with HyperX NGENUITY software.

Signature HyperX comfort and durability

Stay comfortable even during long, late-night gaming sessions thanks to the memory foam ear cushions and adjustable steel slider.

90° rotating ear cups featuring LED lighting effects

Stylish LED ear cups that rotate to provide comfort when worn around your neck.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product color *
Black, Red
Cable length
39.4" (1 m)
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
USB Type-A
Frequency band
2.4 GHz
Wireless range
787.4" (20 m)
Headphones
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone sensitivity
106 dB
Driver unit
1.97" (5 cm)
Microphone
Microphone type *
Boom
Microphone sensitivity
-45 dB
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery recharge time
3 h
Weight & dimensions
Weight
11.1 oz (315 g)
Country Distributor
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HyperX Cloud Flight - Wireless Gaming Headset (Black-Red):
Disclaimer

[1] Tested at 50% headphone volume.

Technical specification disclaimers
Wireless range may vary due to environmental conditions.