HP logo

HyperX Cloud Alpha S - Gaming Headset (Black-Blue)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139174
Info modified on:
13 Nov 2024, 03:30:41
Bullet Points HyperX Cloud Alpha S - Gaming Headset (Black-Blue):
  • - Tuned by HyperX and tested by gamers to ensure that players get enhanced in-game audio. NGENUITY auto-detects supported games and selects the optimized surround sound profile to improve your experience on PC.
  • - Select from 3 levels of bass with these convenient sliders on the ear cups. Fully open them for maximum bass or close them to reduce the bass levels.
  • - Separation of bass frequencies from the mids and highs allows them to be tuned separately to provide more distinction between sounds and minimizes distortion.
  • - Conveniently adjust the mix of game and chat audio levels so you prioritize what you want to hear without having to dig into the in-game or system menus.
  • - Choose comfort your way. Game in comfort for longer with leatherette ear cushions that are 8 times more breathable than Cloud Alpha’s, or swap in the fabric ear cushions if you prefer more airflow.
  • - The tough aluminum frame construction is designed to endure the rigors of daily gaming.
  • - Keep the most important functions within reach on PC and PS4™<sup>[2]</sup>. Activate 7.1 surround sound<sup>[1]</sup>, adjust the game and chat audio balance, mute the mic, and adjust volume without having to leave your game.
  • - The headset is Discord and TeamSpeak™ certified for clear communication and has a detachable, wear-resistant cable. Use the flexible microphone to communicate or remove it for music listening.
Guarantee:
2 year
Long product name HyperX Cloud Alpha S - Gaming Headset (Black-Blue):

HyperX Cloud Alpha S - Gaming Headset (Black-Blue)

HyperX Cloud Alpha S - Gaming Headset (Black-Blue):

Evolved with surround sound and adjustable bass.
The HyperX Cloud Alpha™ S builds upon the groundbreaking Cloud Alpha and features HyperX virtual 7.1[1] surround sound. With the included audio control mixer, you can activate the surround sound and adjust the game audio and chat balance without having to go into any menus. Bass adjustment sliders have been added to the ear cups so you can personalize your audio. The Cloud Alpha S still features the dual-chamber driver system which reduces distortion and provides clearer sound, as well as signature HyperX comfort afforded by the memory foam ear cushions, which have been upgraded with extra breathable leatherette.

Short summary description HyperX Cloud Alpha S - Gaming Headset (Black-Blue):

HyperX Cloud Alpha S - Gaming Headset (Black-Blue), Wired, Gaming, 10 - 2300 Hz, 10.9 oz (310 g), Headphones, Black, Blue

Long summary description HyperX Cloud Alpha S - Gaming Headset (Black-Blue):

HyperX Cloud Alpha S - Gaming Headset (Black-Blue). Product type: Headphones. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 10 - 2300 Hz. Cable length: 39.4" (1 m). Weight: 10.9 oz (310 g). Product color: Black, Blue

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HyperX Cloud Alpha S - Gaming Headset (Black-Blue) 4P5L3AA:
[1] Virtual 7.1 surround sound effect output as a 2 channel stereo signal to be used with stereo headphones.

Technical specification disclaimers
Virtual 7.1 surround sound effect output as a 2 channel stereo signal to be used with stereo headphones.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.