location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud Alpha S - Gaming Headset (Black)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud Alpha S - Gaming Headset (Black)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5L2AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188048092 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 17:23:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HyperX Cloud Alpha S - Gaming Headset (Black)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Tuned by HyperX and tested by gamers to ensure that players get enhanced in-game audio. NGENUITY auto-detects supported games and selects the optimized surround sound profile to improve your experience on PC.
  • - Select from 3 levels of bass with these convenient sliders on the ear cups. Fully open them for maximum bass or close them to reduce the bass levels.
  • - Separation of bass frequencies from the mids and highs allows them to be tuned separately to provide more distinction between sounds and minimizes distortion.
  • - Conveniently adjust the mix of game and chat audio levels so you prioritize what you want to hear without having to dig into the in-game or system menus.
  • - Choose comfort your way. Game in comfort for longer with leatherette ear cushions that are 8 times more breathable than Cloud Alpha’s, or swap in the fabric ear cushions if you prefer more airflow.
  • - The tough aluminum frame construction is designed to endure the rigors of daily gaming.
  • - Keep the most important functions within reach on PC and PS4™[2]. Activate 7.1 surround sound[1], adjust the game and chat audio balance, mute the mic, and adjust volume without having to leave your game.
  • - The headset is Discord and TeamSpeak™ certified for clear communication and has a detachable, wear-resistant cable. Use the flexible microphone to communicate or remove it for music listening.
Guarantee: 2 year
Long product name HyperX Cloud Alpha S - Gaming Headset (Black) :
The short editorial description of HyperX Cloud Alpha S - Gaming Headset (Black)

HyperX Cloud Alpha S - Gaming Headset (Black)
More>>>
HyperX Cloud Alpha S - Gaming Headset (Black):
The official marketing text of HyperX Cloud Alpha S - Gaming Headset (Black) as supplied by the manufacturer

Evolved with surround sound and adjustable bass.
The HyperX Cloud Alpha™ S builds upon the groundbreaking Cloud Alpha and features HyperX virtual 7.1[1] surround sound. With the included audio control mixer, you can activate the surround sound and adjust the game audio and chat balance without having to go into any menus. Bass adjustment sliders have been added to the ear cups so you can personalize your audio. The Cloud Alpha S still features the dual-chamber driver system which reduces distortion and provides clearer sound, as well as signature HyperX comfort afforded by the memory foam ear cushions, which have been upgraded with extra breathable leatherette.

Short summary description HyperX Cloud Alpha S - Gaming Headset (Black):
This short summary of the HyperX Cloud Alpha S - Gaming Headset (Black) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud Alpha S - Gaming Headset (Black), Wired, 10 - 2300 Hz, Gaming, 10.9 oz (310 g), Headphones, Black

Long summary description HyperX Cloud Alpha S - Gaming Headset (Black):
This is an auto-generated long summary of HyperX Cloud Alpha S - Gaming Headset (Black) based on the first three specs of the first five spec groups.

HyperX Cloud Alpha S - Gaming Headset (Black). Product type: Headphones. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 10 - 2300 Hz. Cable length: 39.4" (1 m). Weight: 10.9 oz (310 g). Product color: Black

HyperX 7.1. surround sound[1]

Tuned by HyperX and tested by gamers to ensure that players get enhanced in-game audio. NGENUITY auto-detects supported games and selects the optimized surround sound profile to improve your experience on PC.

Bass adjustment sliders to personalize your sound

Select from 3 levels of bass with these convenient sliders on the ear cups. Fully open them for maximum bass or close them to reduce the bass levels.

HyperX Dual Chamber Drivers

Separation of bass frequencies from the mids and highs allows them to be tuned separately to provide more distinction between sounds and minimizes distortion.

Performance
Product type *
Headphones
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product color *
Black
Control unit type
External control unit
Control type
Buttons
Cable length
39.4" (1 m)
Virtual surround technology
Virtual 7.1 surround sound
Compatible products
PC, PS5, PS4
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Circumaural
Headphone frequency
10 - 2300 Hz
Impedance
65 Ω
Headphone sensitivity
99 dB
Driver unit
1.97" (5 cm)
Driver type
Dynamic
Total Harmonic Distortion (THD)
1%
Microphone
Microphone type *
Boom
Microphone sensitivity
-38 dB
Weight & dimensions
Weight
10.9 oz (310 g)
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HyperX Cloud Alpha S - Gaming Headset (Black):
Disclaimer

[1] Virtual 7.1 surround sound effect output as a 2 channel stereo signal to be used with stereo headphones.

Technical specification disclaimers
Virtual 7.1 surround sound effect output as a 2 channel stereo signal to be used with stereo headphones.